STMicroelectronics, Inc. Microcontrollers STM32F091RCT6

Description
STM32F091RCT6, STM32 Microcontrollers
Request a Quote Datasheet
Description
STM32F091RCT6, STM32 Microcontrollers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1962018P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962018P
Microcontrollers 1962018P
STM32F091RCT6, STM32 Microcontrollers

STM32F091RCT6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 1962017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1962017
Microcontrollers 1962017
STM32F091RCT6, STM32 Microcontrollers

STM32F091RCT6, STM32 Microcontrollers

Supplier's Site
Microcontrollers - 497-15167-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-15167-ND
Microcontrollers 497-15167-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
ARM Cortex-M 32-bit 256KB 48MHz Embedded Microcontroller MCU - 685-STM32F091RCT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 256KB 48MHz Embedded Microcontroller MCU
685-STM32F091RCT6
ARM Cortex-M 32-bit 256KB 48MHz Embedded Microcontroller MCU 685-STM32F091RCT6
32-bit ARM Cortex-M0+ MCU, 256KB Flash, 48MHz, 64-Pin PQFP Product overview: STM32F091RCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F091RCT6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 256KB Flash, 48MHz, 64-Pin PQFP Product overview: STM32F091RCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 256KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 256KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F091RCT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F091RCT6 - 1103254-STM32F091RCT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F091RCT6
1103254-STM32F091RCT6
Embedded - Embedded - Microcontrollers - STM32F091RCT6 1103254-STM32F091RCT6
Manufacturer: STMicroelectronics Win Source Part Number: 1103254-STM32F091RCT 6 Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 52 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 19x12b, D/A 2x12b Family Name: STM32F091RC Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Alternative Parts (Cross-Reference): S6E1C32D0AGV20000; MK12DN512VLH5; NUC140RD2CN; Introduction Date: October 30, 2014 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2033 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Consumer Electronics, Embedded Design & Development, Portable Devices, Hobby & Education

Manufacturer: STMicroelectronics
Win Source Part Number: 1103254-STM32F091RCT6
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 52
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 19x12b, D/A 2x12b
Family Name: STM32F091RC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Alternative Parts (Cross-Reference): S6E1C32D0AGV20000; MK12DN512VLH5; NUC140RD2CN;
Introduction Date: October 30, 2014
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2033
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Embedded Design & Development, Portable Devices, Hobby & Education

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F091RCT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F091RCT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F091RCT6
256KB 2V~3.6V CM0 32KB 48MHz FLASH 52 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

256KB 2V~3.6V CM0 32KB 48MHz FLASH 52 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F091RCT6
ARM Microcontrollers - MCU STM32F091RCT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F091RCT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F091RCT6
Microcontrollers STM32F091RCT6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32F091RCT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F091RCT6
Microcontrollers STM32F091RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-64; Product Range Stmicroelectronics - 31Y4731 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-64; Product Range Stmicroelectronics
31Y4731
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-64; Product Range Stmicroelectronics 31Y4731
MCU, 32BIT, CORTEX-M0, 48MHZ, LQFP-64; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0, 48MHZ, LQFP-64; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F091RCT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F091RCT6
Embedded - Microcontrollers STM32F091RCT6
IC MCU 32BIT 256KB FLASH 64LQFP

IC MCU 32BIT 256KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1962018P 1962017 497-15167-ND 685-STM32F091RCT6 1103254-STM32F091RCT6 STM32F091RCT6 STM32F091RCT6 STM32F091RCT6 STM32F091RCT6 31Y4731 STM32F091RCT6
Product Name Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 32-bit 256KB 48MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F091RCT6 Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ARM Microcontrollers - MCU Microcontrollers Microcontrollers Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-64; Product Range Stmicroelectronics Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
ROM 256 KB 256 KB 256 KB
Package Type QFP; Other; LQFP QFP; Other; Lqfp LFQP; Other; 64-LQFP QFP; Other; 64-LQFP (10x10) QFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP
Pin Count 64 64 64 64
RAM 32 KB 32 KB 256 KB 32 KB 32 KB 32 KB 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7034BCPZ-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details