Manufacturer: STMicroelectronics
Win Source Part Number: 898126-STM32F091CCU7
Series: STM32F0
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tray
Package: 48-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 48-UFQFPN (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1560
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
32-Bit ARM Cortex-M0+ MCU, 256KB Flash, 48MHz, 38 I/O, Industrial Product overview: STM32F091CCU7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 256KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F091CCU7 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)
IC MCU 32BIT 256KB FLSH 48UFQFPN
IC MCU 32BIT 256KB FLSH 48UFQFPN
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)
ARM Microcontrollers - MCU 16/32-BITS MICROS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 898126-STM32F091CCU7 | 685-STM32F091CCU7 | 497-16735-ND | STM32F091CCU7 | STM32F091CCU7 | STM32F091CCU7 | STM32F091CCU7 |
| Product Name | Embedded - Embedded - Microcontrollers - STM32F091CCU7 | Industrial ARM Cortex-M 32-bit 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 48 MHz | 32 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| RAM | 256 KB | 32 KB | 32 KB | 32 KB | |||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||
| Supply Voltage | 2 to 3.6 volts | 2 to ? volts | 2 to 3.6 volts | 3.6 volts |