ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)
32-Bit ARM Cortex-M0+ MCU, 256KB Flash, 48MHz, 38 I/O, Industrial Product overview: STM32F091CCU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 256KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 256KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F091CCU6 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1263095-STM32F091CCU
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F0
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 13x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-15813
Base Product Number: STM32
ARM Microcontrollers - MCU 16/32-BITS MICROS
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-UFQFPN (7x7)
MCU, 32BIT, CORTEX-M0, 48MHZ, UFQFPN-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:48Pins RoHS Compliant: Yes
IC MCU 32BIT 256KB FLSH 48UFQFPN
IC MCU 32BIT 256KB FLSH 48UFQFPN
IC MCU 32BIT 256KB FLSH 48UFQFPN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 497-15813-ND | 685-STM32F091CCU6 | 1263095-STM32F091CCU6 | STM32F091CCU6 | STM32F091CCU6 | 31Y4728 | STM32F091CCU6 | STM32F091CCU6 | STM32F091CCU6 |
| Product Name | Microcontrollers | Industrial ARM Cortex-M 32-bit 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | ARM Microcontrollers - MCU | Microcontrollers | Mcu, 32Bit, Cortex-M0, 48Mhz, Ufqfpn-48; Product Range Stmicroelectronics | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 48 MHz | 32 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||
| Bits | Other; A/D 13x12b; D/A 2x12b | ||||||||
| RAM | 32 KB | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||
| ROM | 256 KB |