STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F091CCT6TR STM32F091CCT6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 935472-STM32F091CCT6 TR Series: STM32F0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18749-6, 497-18749-2, 497-18749-1, STM32F091CCT6TR-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 935472-STM32F091CCT6 TR Series: STM32F0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18749-6, 497-18749-2, 497-18749-1, STM32F091CCT6TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F091CCT6TR - 935472-STM32F091CCT6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F091CCT6TR
935472-STM32F091CCT6TR
Embedded - Embedded - Microcontrollers - STM32F091CCT6TR 935472-STM32F091CCT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 935472-STM32F091CCT6 TR Series: STM32F0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18749-6, 497-18749-2, 497-18749-1, STM32F091CCT6TR-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 935472-STM32F091CCT6TR
Series: STM32F0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18749-6, 497-18749-2, 497-18749-1, STM32F091CCT6TR-ND

Buy Now Datasheet
Microcontrollers - 497-18749-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18749-6-ND
Microcontrollers 497-18749-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18749-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18749-1-ND
Microcontrollers 497-18749-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18749-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18749-2-ND
Microcontrollers 497-18749-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Industrial 32-bit 256KB 48MHz Embedded Microcontroller MCU - 685-STM32F091CCT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial 32-bit 256KB 48MHz Embedded Microcontroller MCU
685-STM32F091CCT6TR
Industrial 32-bit 256KB 48MHz Embedded Microcontroller MCU 685-STM32F091CCT6TR
32-bit 48-pin MCU, 256KB Flash, 48MHz, Industrial Product overview: STM32F091CCT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 256KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 256KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F091CCT6TR can be used for catalog matching and distributor lookup.

32-bit 48-pin MCU, 256KB Flash, 48MHz, Industrial Product overview: STM32F091CCT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 32-bit, 256KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, 32-bit, 256KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F091CCT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F091CCT6TR
ARM Microcontrollers - MCU STM32F091CCT6TR
ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Access line MCU with 256 Kbytes Flash, 48 MHz CPU, CAN and CEC functions

ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Access line MCU with 256 Kbytes Flash, 48 MHz CPU, CAN and CEC functions

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F091CCT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F091CCT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F091CCT6TR
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F091CCT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F091CCT6TR
Embedded - Microcontrollers STM32F091CCT6TR
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F091CCT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F091CCT6TR
Microcontrollers STM32F091CCT6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM32F091CCT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F091CCT6TR
Microcontrollers STM32F091CCT6TR
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 935472-STM32F091CCT6TR 497-18749-6-ND 685-STM32F091CCT6TR STM32F091CCT6TR STM32F091CCT6TR STM32F091CCT6TR STM32F091CCT6TR STM32F091CCT6TR
Product Name Embedded - Embedded - Microcontrollers - STM32F091CCT6TR Microcontrollers Industrial 32-bit 256KB 48MHz Embedded Microcontroller MCU ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 32 MHz 48 MHz 48 MHz 48 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to ? volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details