STMicroelectronics, Inc. 32-bit 256KB 48MHz Embedded Microcontroller MCU STM32F091CCT6

Description
32-bit Cortex-M0+ MCU, 256KB Flash, 48MHz, 38 I/O, PQFP-48 Product overview: STM32F091CCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F091CCT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit Cortex-M0+ MCU, 256KB Flash, 48MHz, 38 I/O, PQFP-48 Product overview: STM32F091CCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F091CCT6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 256KB 48MHz Embedded Microcontroller MCU - 685-STM32F091CCT6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 256KB 48MHz Embedded Microcontroller MCU
685-STM32F091CCT6
32-bit 256KB 48MHz Embedded Microcontroller MCU 685-STM32F091CCT6
32-bit Cortex-M0+ MCU, 256KB Flash, 48MHz, 38 I/O, PQFP-48 Product overview: STM32F091CCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F091CCT6 can be used for catalog matching and distributor lookup.

32-bit Cortex-M0+ MCU, 256KB Flash, 48MHz, 38 I/O, PQFP-48 Product overview: STM32F091CCT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 256KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 256KB, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F091CCT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-15166-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-15166-ND
Microcontrollers 497-15166-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 1920648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1920648
Microcontrollers 1920648
STM32F091CCT6, 32BIT MICROCONTROLLER

STM32F091CCT6, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 1921006P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1921006P
Microcontrollers 1921006P
STM32F091CCT6, 32BIT MICROCONTROLLER

STM32F091CCT6, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 1921006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1921006
Microcontrollers 1921006
STM32F091CCT6, 32BIT MICROCONTROLLER

STM32F091CCT6, 32BIT MICROCONTROLLER

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32F091CCT6 - 802619-STM32F091CCT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F091CCT6
802619-STM32F091CCT6
Embedded - Embedded - Microcontrollers - STM32F091CCT6 802619-STM32F091CCT6
Manufacturer: STMicroelectronics Win Source Part Number: 802619-STM32F091CCT6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0 Speed: 48MHz Core Size: 32-Bit Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 13x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: STM32F09 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 802619-STM32F091CCT6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0
Speed: 48MHz
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 13x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LQFP
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: STM32F09
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F091CCT6
ARM Microcontrollers - MCU STM32F091CCT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F091CCT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F091CCT6
Microcontrollers STM32F091CCT6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Mcu, Arm Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics - 16AC3536 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics
16AC3536
Mcu, Arm Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics 16AC3536
MCU, ARM CORTEX-M0, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:48Pins; MCU RoHS Compliant: Yes

MCU, ARM CORTEX-M0, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:48Pins; MCU RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F091CCT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F091CCT6
Microcontrollers STM32F091CCT6
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F091CCT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F091CCT6
Embedded - Microcontrollers STM32F091CCT6
IC MCU 32BIT 256KB FLASH 48LQFP

IC MCU 32BIT 256KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F091CCT6 497-15166-ND 1920648 1921006P 802619-STM32F091CCT6 STM32F091CCT6 STM32F091CCT6 16AC3536 STM32F091CCT6 STM32F091CCT6
Product Name 32-bit 256KB 48MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F091CCT6 ARM Microcontrollers - MCU Microcontrollers Mcu, Arm Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Supply Voltage 2 to ? volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Bits Other; A/D 13x12b; D/A 2x12b
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details