STMicroelectronics, Inc. ARM Cortex-M 48MHz 64KB Embedded Microcontroller MCU STM32F072V8T6

Description
32b ARM Cortex-M0 MCU, 48MHz, 64KB Flash, USB, CAN, LQFP Product overview: STM32F072V8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072V8T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM Cortex-M0 MCU, 48MHz, 64KB Flash, USB, CAN, LQFP Product overview: STM32F072V8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072V8T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 48MHz 64KB Embedded Microcontroller MCU
685-STM32F072V8T6
ARM Cortex-M 48MHz 64KB Embedded Microcontroller MCU 685-STM32F072V8T6
32b ARM Cortex-M0 MCU, 48MHz, 64KB Flash, USB, CAN, LQFP Product overview: STM32F072V8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072V8T6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M0 MCU, 48MHz, 64KB Flash, USB, CAN, LQFP Product overview: STM32F072V8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072V8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1893841 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1893841
Microcontrollers 1893841
STMicroelectronics, STM32F072V8T6

STMicroelectronics, STM32F072V8T6

Supplier's Site
Microcontrollers - 1894116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1894116
Microcontrollers 1894116
STMicroelectronics, STM32F072V8T6

STMicroelectronics, STM32F072V8T6

Supplier's Site
Microcontrollers - 1894116P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1894116P
Microcontrollers 1894116P
STMicroelectronics, STM32F072V8T6

STMicroelectronics, STM32F072V8T6

Supplier's Site
Microcontrollers - 497-17862-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17862-ND
Microcontrollers 497-17862-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F072V8T6 - 851409-STM32F072V8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F072V8T6
851409-STM32F072V8T6
Embedded - Embedded - Microcontrollers - STM32F072V8T6 851409-STM32F072V8T6
Manufacturer: STMicroelectronics Win Source Part Number: 851409-STM32F072V8T6 Series: STM32F0 Features: series Microcontroller IC Package: Tray Number of I/O: 87 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17862, STM32F072V8T6-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 851409-STM32F072V8T6
Series: STM32F0
Features: series Microcontroller IC
Package: Tray
Number of I/O: 87
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17862, STM32F072V8T6-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F072V8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F072V8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F072V8T6
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F072V8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F072V8T6
Embedded - Microcontrollers STM32F072V8T6
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Mcu, 32Bit, 48Mhz, Lqfp-100; Product Range Stmicroelectronics - 26AH0210 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Lqfp-100; Product Range Stmicroelectronics
26AH0210
Mcu, 32Bit, 48Mhz, Lqfp-100; Product Range Stmicroelectronics 26AH0210
MCU, 32BIT, 48MHZ, LQFP-100; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, LQFP-100; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:100Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F072V8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F072V8T6
Microcontrollers STM32F072V8T6
IC MCU 32BIT 64KB FLASH 100LQFP

IC MCU 32BIT 64KB FLASH 100LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F072V8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F072V8T6
Microcontrollers STM32F072V8T6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 100-LQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F072V8T6
ARM Microcontrollers - MCU STM32F072V8T6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F072V8T6 1893841 1894116P 497-17862-ND 851409-STM32F072V8T6 STM32F072V8T6 STM32F072V8T6 26AH0210 STM32F072V8T6 STM32F072V8T6 STM32F072V8T6
Product Name ARM Cortex-M 48MHz 64KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F072V8T6 Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 48Mhz, Lqfp-100; Product Range Stmicroelectronics Microcontrollers Microcontrollers ARM Microcontrollers - MCU
RAM 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 2 to 3.6 volts 1.65 to 3.6 volts 3.6 volts 1.65 to 3.6 volts
Serial Interface I2C, SPI, USB, HDMI, IrDA, UART, USART, CAN, LIN, I2S CAN; SPI; UART; USART; USB
Package Type Other; LQFP QFP; Other; Lqfp QFP; Other; LQFP LFQP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE8001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C2DBYY001950 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details