STMicroelectronics, Inc. Microcontrollers STM32F072V8H6

Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 100-UFBGA (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 100-UFBGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F072V8H6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F072V8H6-ND
Microcontrollers STM32F072V8H6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263114-STM32F072V8H6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263114-STM32F072V8H6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263114-STM32F072V8H6
Win Source Part Number: 1263114-STM32F072V8H 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F0 Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Standard Package: 416 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 87 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 16x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-UFBGA Supplier Device Package: 100-UFBGA (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32

Win Source Part Number: 1263114-STM32F072V8H6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F0
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tray
Standard Package: 416
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 87
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 16x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-UFBGA
Supplier Device Package: 100-UFBGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32

Buy Now Datasheet
ARM Cortex-M 48 MHz Embedded Microcontroller MCU - 685-STM32F072V8H6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 48 MHz Embedded Microcontroller MCU
685-STM32F072V8H6
ARM Cortex-M 48 MHz Embedded Microcontroller MCU 685-STM32F072V8H6
Mainstream Arm Cortex-M0 USB line MCU with 64 Kbytes of Flash memory, 48 MHz CPU, USB, CAN and CEC functions Product overview: STM32F072V8H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072V8H6 can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0 USB line MCU with 64 Kbytes of Flash memory, 48 MHz CPU, USB, CAN and CEC functions Product overview: STM32F072V8H6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072V8H6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F072V8H6
ARM Microcontrollers - MCU STM32F072V8H6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F072V8H6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F072V8H6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F072V8H6
IC MCU 32BIT 64KB FLASH 100UFBGA

IC MCU 32BIT 64KB FLASH 100UFBGA

Supplier's Site
Embedded - Microcontrollers - STM32F072V8H6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F072V8H6
Embedded - Microcontrollers STM32F072V8H6
IC MCU 32BIT 64KB FLASH 100UFBGA

IC MCU 32BIT 64KB FLASH 100UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F072V8H6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F072V8H6
Microcontrollers STM32F072V8H6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 100-UFBGA (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 100-UFBGA (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F072V8H6-ND 1263114-STM32F072V8H6 685-STM32F072V8H6 STM32F072V8H6 STM32F072V8H6 STM32F072V8H6 STM32F072V8H6
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 48 MHz Embedded Microcontroller MCU ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 16x12b; D/A 2x12b
RAM 16 KB 64 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C167CSL16M3VCAFXQLA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
2 suppliers