STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F072RBT6 STM32F072RBT6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 088911-STM32F072RBT6 Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 19x12b, D/A 1x12b Family Name: STM32F072RB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 48MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): NUC140RE3AN; LM3S3651-IQR50; SIM3L136-C-GQR; Introduction Date: January 13, 2014 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Embedded Design & Development, Portable Devices, Hobby & Education
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 088911-STM32F072RBT6 Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 19x12b, D/A 1x12b Family Name: STM32F072RB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 48MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): NUC140RE3AN; LM3S3651-IQR50; SIM3L136-C-GQR; Introduction Date: January 13, 2014 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Embedded Design & Development, Portable Devices, Hobby & Education
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F072RBT6 - 088911-STM32F072RBT6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F072RBT6
088911-STM32F072RBT6
Embedded - Embedded - Microcontrollers - STM32F072RBT6 088911-STM32F072RBT6
Manufacturer: STMicroelectronics Win Source Part Number: 088911-STM32F072RBT6 Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 51 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 19x12b, D/A 1x12b Family Name: STM32F072RB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 48MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): NUC140RE3AN; LM3S3651-IQR50; SIM3L136-C-GQR; Introduction Date: January 13, 2014 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Embedded Design & Development, Portable Devices, Hobby & Education

Manufacturer: STMicroelectronics
Win Source Part Number: 088911-STM32F072RBT6
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 51
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 19x12b, D/A 1x12b
Family Name: STM32F072RB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): NUC140RE3AN; LM3S3651-IQR50; SIM3L136-C-GQR;
Introduction Date: January 13, 2014
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2032
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Embedded Design & Development, Portable Devices, Hobby & Education

Buy Now Datasheet
Microcontrollers - 497-14644-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14644-ND
Microcontrollers 497-14644-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
48MHz 128KB Embedded Microcontroller MCU
685-STM32F072RBT6
48MHz 128KB Embedded Microcontroller MCU 685-STM32F072RBT6
32b ARM MCU, 48MHz, 128KB Flash, USB, CAN, LQFP Product overview: STM32F072RBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 48MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072RBT6 can be used for catalog matching and distributor lookup.

32b ARM MCU, 48MHz, 128KB Flash, USB, CAN, LQFP Product overview: STM32F072RBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 48MHz, 128KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072RBT6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 9074757 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9074757
Microcontrollers 9074757
32-Bit MCU 128K Flash USB2.0 CAN LQFP64

32-Bit MCU 128K Flash USB2.0 CAN LQFP64

Supplier's Site
Microcontrollers - 9074757P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9074757P
Microcontrollers 9074757P
32-Bit MCU 128K Flash USB2.0 CAN LQFP64

32-Bit MCU 128K Flash USB2.0 CAN LQFP64

Supplier's Site
Microcontrollers - 1658195 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1658195
Microcontrollers 1658195
32-Bit MCU 128K Flash USB2.0 CAN LQFP64

32-Bit MCU 128K Flash USB2.0 CAN LQFP64

Supplier's Site
Embedded - Microcontrollers - STM32F072RBT6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F072RBT6
Embedded - Microcontrollers STM32F072RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F072RBT6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F072RBT6
Microcontrollers STM32F072RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F072RBT6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F072RBT6
Microcontrollers STM32F072RBT6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F072RBT6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F072RBT6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F072RBT6
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F072RBT6
ARM Microcontrollers - MCU STM32F072RBT6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F072RBT6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F072RBT6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F072RBT6
128KB 1.65V~3.6V CM0 16KB 48MHz FLASH 51 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 1.65V~3.6V CM0 16KB 48MHz FLASH 51 LQFP-64(10x10) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 088911-STM32F072RBT6 497-14644-ND 685-STM32F072RBT6 9074757 9074757P STM32F072RBT6 STM32F072RBT6 STM32F072RBT6 STM32F072RBT6 STM32F072RBT6 STM32F072RBT6
Product Name Embedded - Embedded - Microcontrollers - STM32F072RBT6 Microcontrollers 48MHz 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 128 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details