STMicroelectronics Microcontrollers STM32F072R8T7

Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-STM32F072R8T7-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F072R8T7-ND
Microcontrollers 497-STM32F072R8T7-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318668-STM32F072R8T7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318668-STM32F072R8T7
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318668-STM32F072R8T7
Manufacturer: STMicroelectronics Win Source Part Number: 1318668-STM32F072R8T 7 Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: ARM® Cortex®-M0 Speed: 48MHz Standard Package: 960 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 51 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 19x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 64-LQFP Fake Threat In the Open Market: 75 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V REACH Status: REACH Unaffected Other Part Number: 497-STM32F072R8T7 Base Product Number: STM32F072 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Manufacturer: STMicroelectronics
Win Source Part Number: 1318668-STM32F072R8T7
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Standard Package: 960
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 51
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 19x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 64-LQFP
Fake Threat In the Open Market: 75
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
Other Part Number: 497-STM32F072R8T7
Base Product Number: STM32F072
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now
ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU - 685-STM32F072R8T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU
685-STM32F072R8T7
ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU 685-STM32F072R8T7
32-bit ARM Cortex-M0+ MCU, 64KB Flash, 48MHz, USB, CAN, PQFP-64 Product overview: STM32F072R8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072R8T7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0+ MCU, 64KB Flash, 48MHz, USB, CAN, PQFP-64 Product overview: STM32F072R8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072R8T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F072R8T7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F072R8T7
Microcontrollers STM32F072R8T7
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32F072R8T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F072R8T7
Microcontrollers STM32F072R8T7
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F072R8T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F072R8T7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F072R8T7
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F072R8T7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F072R8T7
Embedded - Microcontrollers STM32F072R8T7
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-STM32F072R8T7-ND 1318668-STM32F072R8T7 685-STM32F072R8T7 STM32F072R8T7 STM32F072R8T7 STM32F072R8T7 STM32F072R8T7
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 32 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 19x12b; D/A 2x12b
RAM 16 KB 64 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - A2C04189900 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers