STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F072CBY6TR STM32F072CBY6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103250-STM32F072CBY 6TR Packaging: Reel - TR Core Processor: ARM Cortex-M0 Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b, D/A 2x12b Family Name: STM32F072CB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-WLCSP Speed(Frequency): 48MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): LPC54102J512UK49; ATSAMG53G19A-UUT; ATSAMG55G19A-UUT; Introduction Date: January 13, 2014 ECCN: 3A991.a.2 Country of Origin: Singapore Estimated EOL Date: 2032 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1103250-STM32F072CBY 6TR Packaging: Reel - TR Core Processor: ARM Cortex-M0 Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b, D/A 2x12b Family Name: STM32F072CB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-WLCSP Speed(Frequency): 48MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): LPC54102J512UK49; ATSAMG53G19A-UUT; ATSAMG55G19A-UUT; Introduction Date: January 13, 2014 ECCN: 3A991.a.2 Country of Origin: Singapore Estimated EOL Date: 2032 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F072CBY6TR - 1103250-STM32F072CBY6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F072CBY6TR
1103250-STM32F072CBY6TR
Embedded - Embedded - Microcontrollers - STM32F072CBY6TR 1103250-STM32F072CBY6TR
Manufacturer: STMicroelectronics Win Source Part Number: 1103250-STM32F072CBY 6TR Packaging: Reel - TR Core Processor: ARM Cortex-M0 Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b, D/A 2x12b Family Name: STM32F072CB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-WLCSP Speed(Frequency): 48MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): LPC54102J512UK49; ATSAMG53G19A-UUT; ATSAMG55G19A-UUT; Introduction Date: January 13, 2014 ECCN: 3A991.a.2 Country of Origin: Singapore Estimated EOL Date: 2032 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103250-STM32F072CBY6TR
Packaging: Reel - TR
Core Processor: ARM Cortex-M0
Number of I/O: 37
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b, D/A 2x12b
Family Name: STM32F072CB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 49-WLCSP
Speed(Frequency): 48MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): LPC54102J512UK49; ATSAMG53G19A-UUT; ATSAMG55G19A-UUT;
Introduction Date: January 13, 2014
ECCN: 3A991.a.2
Country of Origin: Singapore
Estimated EOL Date: 2032
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
ARM Cortex-M 48 MHz Embedded Microcontroller MCU - 685-STM32F072CBY6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 48 MHz Embedded Microcontroller MCU
685-STM32F072CBY6TR
ARM Cortex-M 48 MHz Embedded Microcontroller MCU 685-STM32F072CBY6TR
Mainstream Arm Cortex-M0 USB line MCU with 128 Kbytes of Flash memory, 48 MHz CPU, USB, CAN and CEC functions Product overview: STM32F072CBY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072CBY6TR can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0 USB line MCU with 128 Kbytes of Flash memory, 48 MHz CPU, USB, CAN and CEC functions Product overview: STM32F072CBY6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072CBY6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18748-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18748-6-ND
Microcontrollers 497-18748-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 49-WLCSP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Microcontrollers - 497-18748-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18748-2-ND
Microcontrollers 497-18748-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 49-WLCSP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Microcontrollers - 497-18748-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18748-1-ND
Microcontrollers 497-18748-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 49-WLCSP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Embedded - Microcontrollers - STM32F072CBY6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F072CBY6TR
Embedded - Microcontrollers STM32F072CBY6TR
IC MCU 32BIT 128KB FLASH 49WLCSP

IC MCU 32BIT 128KB FLASH 49WLCSP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F072CBY6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F072CBY6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F072CBY6TR
IC MCU 32BIT 128KB FLASH 49WLCSP

IC MCU 32BIT 128KB FLASH 49WLCSP

Supplier's Site
Microcontrollers - STM32F072CBY6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F072CBY6TR
Microcontrollers STM32F072CBY6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 49-WLCSP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 49-WLCSP

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F072CBY6TR
ARM Microcontrollers - MCU STM32F072CBY6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F072CBY6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F072CBY6TR
Microcontrollers STM32F072CBY6TR
IC MCU 32BIT 128KB FLASH 49WLCSP

IC MCU 32BIT 128KB FLASH 49WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1103250-STM32F072CBY6TR 685-STM32F072CBY6TR 497-18748-6-ND STM32F072CBY6TR STM32F072CBY6TR STM32F072CBY6TR STM32F072CBY6TR STM32F072CBY6TR
Product Name Embedded - Embedded - Microcontrollers - STM32F072CBY6TR ARM Cortex-M 48 MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active Active
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 128 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details