STMicroelectronics 32-bit 32BIT 128KB Embedded Microcontroller MCU STM32F072CBY6

Description
IC MCU 32BIT 128KB FLASH 49WLCSP Product overview: STM32F072CBY6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072CBY6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLASH 49WLCSP Product overview: STM32F072CBY6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072CBY6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-STM32F072CBY6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-STM32F072CBY6
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-STM32F072CBY6
IC MCU 32BIT 128KB FLASH 49WLCSP Product overview: STM32F072CBY6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072CBY6 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 49WLCSP Product overview: STM32F072CBY6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072CBY6 can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - STM32F072CBY6 - 088213-STM32F072CBY6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F072CBY6
088213-STM32F072CBY6
Embedded - Embedded - Microcontrollers - STM32F072CBY6 088213-STM32F072CBY6
Manufacturer: STMicroelectronics Win Source Part Number: 088213-STM32F072CBY6 Packaging: Reel - TR Core Processor: ARM Cortex-M0 Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b, D/A 2x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 49-WLCSP Speed(Frequency): 48MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 088213-STM32F072CBY6
Packaging: Reel - TR
Core Processor: ARM Cortex-M0
Number of I/O: 37
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b, D/A 2x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 49-WLCSP
Speed(Frequency): 48MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F072CBY6 088213-STM32F072CBY6
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F072CBY6
Data Bus 32 Bit 32 Bit
RAM 16 KB 128 KB
Package Type Other; Reel - TR Other; 49-WLCSP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC816BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - CG8020AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers