STMicroelectronics, Inc. ARM Cortex-M 32-bit 48MHz 128KB Embedded Microcontroller MCU STM32F072CBU6TR

Description
32-bit ARM Cortex-M0 MCU, 48MHz, 128KB Flash, USB, CAN, UFQFPN Product overview: STM32F072CBU6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072CBU6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0 MCU, 48MHz, 128KB Flash, USB, CAN, UFQFPN Product overview: STM32F072CBU6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072CBU6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 48MHz 128KB Embedded Microcontroller MCU - 685-STM32F072CBU6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 128KB Embedded Microcontroller MCU
685-STM32F072CBU6TR
ARM Cortex-M 32-bit 48MHz 128KB Embedded Microcontroller MCU 685-STM32F072CBU6TR
32-bit ARM Cortex-M0 MCU, 48MHz, 128KB Flash, USB, CAN, UFQFPN Product overview: STM32F072CBU6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072CBU6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 48MHz, 128KB Flash, USB, CAN, UFQFPN Product overview: STM32F072CBU6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072CBU6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F072CBU6TR - 804490-STM32F072CBU6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F072CBU6TR
804490-STM32F072CBU6TR
Embedded - Embedded - Microcontrollers - STM32F072CBU6TR 804490-STM32F072CBU6TR
Manufacturer: STMicroelectronics Win Source Part Number: 804490-STM32F072CBU6 TR Packaging: Reel Mounting Style: SMD Core Processor: ARM Cortex -M0 Speed: 48MHz Core Size: 32-Bit Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 48-UFQFPN (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-UFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours) Part Number Series: STM32F07 Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 804490-STM32F072CBU6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: ARM Cortex -M0
Speed: 48MHz
Core Size: 32-Bit
Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 48-UFQFPN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-UFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Part Number Series: STM32F07
Voltage - Supply (Vcc/Vdd): 1.65V ~ 3.6V

Buy Now Datasheet
Microcontrollers - 497-18985-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18985-2-ND
Microcontrollers 497-18985-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - 497-18985-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18985-6-ND
Microcontrollers 497-18985-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - 497-18985-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18985-1-ND
Microcontrollers 497-18985-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F072CBU6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F072CBU6TR
Embedded - Microcontrollers STM32F072CBU6TR
IC MCU 32BIT 128KB FLSH 48UFQFPN

IC MCU 32BIT 128KB FLSH 48UFQFPN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F072CBU6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F072CBU6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F072CBU6TR
IC MCU 32BIT 128KB FLSH 48UFQFPN

IC MCU 32BIT 128KB FLSH 48UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F072CBU6TR
ARM Microcontrollers - MCU STM32F072CBU6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F072CBU6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F072CBU6TR
Microcontrollers STM32F072CBU6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Microcontrollers - STM32F072CBU6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F072CBU6TR
Microcontrollers STM32F072CBU6TR
IC MCU 32BIT 128KB FLSH 48UFQFPN

IC MCU 32BIT 128KB FLSH 48UFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F072CBU6TR 804490-STM32F072CBU6TR 497-18985-2-ND STM32F072CBU6TR STM32F072CBU6TR STM32F072CBU6TR STM32F072CBU6TR STM32F072CBU6TR
Product Name ARM Cortex-M 32-bit 48MHz 128KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F072CBU6TR Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB
Serial Interface I2C, SPI, USB, CAN, HDMI, IrDA, UART, USART, LIN, I2S CAN; SPI; UART; USART; USB
Package Type Other; UFQFPN Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAT - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; I2C, I2S, SPI
View Details
Embedded - Microcontrollers - ADUC7032BSTZ-88 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers