STMicroelectronics, Inc. ARM Cortex-M 32-bit 48MHz 128KB Embedded Microcontroller MCU STM32F072CBU6

Description
32-bit ARM Cortex-M0 MCU, 48MHz, 128KB Flash, USB, CAN, UFQFPN Product overview: STM32F072CBU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072CBU6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0 MCU, 48MHz, 128KB Flash, USB, CAN, UFQFPN Product overview: STM32F072CBU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072CBU6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 48MHz 128KB Embedded Microcontroller MCU - 685-STM32F072CBU6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 128KB Embedded Microcontroller MCU
685-STM32F072CBU6
ARM Cortex-M 32-bit 48MHz 128KB Embedded Microcontroller MCU 685-STM32F072CBU6
32-bit ARM Cortex-M0 MCU, 48MHz, 128KB Flash, USB, CAN, UFQFPN Product overview: STM32F072CBU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072CBU6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 48MHz, 128KB Flash, USB, CAN, UFQFPN Product overview: STM32F072CBU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 128KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072CBU6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-14646-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14646-ND
Microcontrollers 497-14646-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F072CBU6 - 795691-STM32F072CBU6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F072CBU6
795691-STM32F072CBU6
Embedded - Embedded - Microcontrollers - STM32F072CBU6 795691-STM32F072CBU6
Manufacturer: STMicroelectronics Win Source Part Number: 795691-STM32F072CBU6 Series: STM32 F0 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 48MHz Package: 48-UFQFN Exposed Pad Core Size: 32-Bit Connectivity: CAN, HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 10x12b, D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM32F072CB Categories: Integrated Circuits (ICs) Manufacturer Package: 48-UFQFPN (7x7) Alternative Parts (Cross-Reference): R5F51111AGNE#V0; R5F5110JAGNE#V0; R7FS124763A01CNE#AC0 ; R5F52315CDNE; Introduction Date: January 13, 2014 ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2034 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795691-STM32F072CBU6
Series: STM32 F0
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Speed: 48MHz
Package: 48-UFQFN Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 10x12b, D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.65 V ~ 3.6 V
Family Name: STM32F072CB
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-UFQFPN (7x7)
Alternative Parts (Cross-Reference): R5F51111AGNE#V0; R5F5110JAGNE#V0; R7FS124763A01CNE#AC0; R5F52315CDNE;
Introduction Date: January 13, 2014
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2034
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 9074748P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9074748P
Microcontrollers 9074748P
32-Bit MCU 128K Flash USB CAN UFQFPN48

32-Bit MCU 128K Flash USB CAN UFQFPN48

Supplier's Site
Microcontrollers - 9074748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9074748
Microcontrollers 9074748
32-Bit MCU 128K Flash USB CAN UFQFPN48

32-Bit MCU 128K Flash USB CAN UFQFPN48

Supplier's Site
Microcontrollers - 1658154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1658154
Microcontrollers 1658154
32-Bit MCU 128K Flash USB CAN UFQFPN48

32-Bit MCU 128K Flash USB CAN UFQFPN48

Supplier's Site
Embedded - Microcontrollers - STM32F072CBU6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F072CBU6
Embedded - Microcontrollers STM32F072CBU6
IC MCU 32BIT 128KB FLSH 48UFQFPN

IC MCU 32BIT 128KB FLSH 48UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F072CBU6
ARM Microcontrollers - MCU STM32F072CBU6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F072CBU6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F072CBU6
Microcontrollers STM32F072CBU6
IC MCU 32BIT 128KB FLSH 48UFQFPN

IC MCU 32BIT 128KB FLSH 48UFQFPN

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F072CBU6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F072CBU6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F072CBU6
128KB 1.65V~3.6V CM0 16KB 48MHz FLASH 37 UFQFPN-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

128KB 1.65V~3.6V CM0 16KB 48MHz FLASH 37 UFQFPN-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32F072CBU6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F072CBU6
Microcontrollers STM32F072CBU6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F072CBU6 497-14646-ND 795691-STM32F072CBU6 9074748P 9074748 STM32F072CBU6 STM32F072CBU6 STM32F072CBU6 STM32F072CBU6 STM32F072CBU6
Product Name ARM Cortex-M 32-bit 48MHz 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F072CBU6 Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 2 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts
Serial Interface I2C, SPI, USB, CAN, HDMI, IrDA, UART, USART, LIN, I2S CAN; SPI; UART; USART; USB USB USB
Package Type Other; UFQFPN Other; 48-UFQFN Exposed Pad QFP; Other; UFQFPN QFP; Other; Ufqfpn Other; 48-UFQFN Exposed Pad QFP Other; 48-UFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - 28310552B - Rochester Electronics
Infineon Technologies AG
View Details