STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F072CBT7 STM32F072CBT7

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898124-STM32F072CBT7 Series: STM32F0 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32F072CBT7-ND, 497-18917
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898124-STM32F072CBT7 Series: STM32F0 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32F072CBT7-ND, 497-18917
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F072CBT7 - 898124-STM32F072CBT7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F072CBT7
898124-STM32F072CBT7
Embedded - Embedded - Microcontrollers - STM32F072CBT7 898124-STM32F072CBT7
Manufacturer: STMicroelectronics Win Source Part Number: 898124-STM32F072CBT7 Series: STM32F0 Operating Temperature Range: -40°C ~ 105°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM32F072CBT7-ND, 497-18917

Manufacturer: STMicroelectronics
Win Source Part Number: 898124-STM32F072CBT7
Series: STM32F0
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: STM32F072CBT7-ND, 497-18917

Buy Now Datasheet
Microcontrollers - 497-18917-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18917-ND
Microcontrollers 497-18917-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 1921047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1921047
Microcontrollers 1921047
STM32F072CBT7, 32BIT MICROCONTROLLER

STM32F072CBT7, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 1921047P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1921047P
Microcontrollers 1921047P
STM32F072CBT7, 32BIT MICROCONTROLLER

STM32F072CBT7, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 1920641 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1920641
Microcontrollers 1920641
STM32F072CBT7, 32BIT MICROCONTROLLER

STM32F072CBT7, 32BIT MICROCONTROLLER

Supplier's Site
ARM Cortex-M 32-bit 128KB 48MHz Embedded Microcontroller MCU - 685-STM32F072CBT7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 128KB 48MHz Embedded Microcontroller MCU
685-STM32F072CBT7
ARM Cortex-M 32-bit 128KB 48MHz Embedded Microcontroller MCU 685-STM32F072CBT7
32-bit ARM Cortex-M0 MCU, 128KB Flash, 48MHz, USB, CAN, 37 I/O, PQFP-48 Product overview: STM32F072CBT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072CBT7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 128KB Flash, 48MHz, USB, CAN, 37 I/O, PQFP-48 Product overview: STM32F072CBT7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 128KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 128KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072CBT7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F072CBT7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F072CBT7
Microcontrollers STM32F072CBT7
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F072CBT7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F072CBT7
Embedded - Microcontrollers STM32F072CBT7
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F072CBT7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F072CBT7
Microcontrollers STM32F072CBT7
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F072CBT7
ARM Microcontrollers - MCU STM32F072CBT7
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F072CBT7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F072CBT7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F072CBT7
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898124-STM32F072CBT7 497-18917-ND 1921047 1921047P 685-STM32F072CBT7 STM32F072CBT7 STM32F072CBT7 STM32F072CBT7 STM32F072CBT7 STM32F072CBT7
Product Name Embedded - Embedded - Microcontrollers - STM32F072CBT7 Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 32-bit 128KB 48MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 32 MHz 48 MHz 48 MHz 48 MHz
RAM 128 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.65 to 3.6 volts 1.65 to 3.6 volts 2 to ? volts 1.65 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-2904DM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
Microcontrollers - C2DBYY001834 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details