STMicroelectronics, Inc. STM series - STM32F072CBT6TR STM32F072CBT6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708352-STM32F072CBT6 TR Series: TPS series Packaging: Digi-Reel Family Name: STM32F072CB Categories: Integrated Circuits Alternative Parts (Cross-Reference): FS32K116BRT0VLFR; FS32K116LAT0MLFT; FS32K116LIT0VLFR; R7FS124763A01CNE#AC0 ; ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708352-STM32F072CBT6 TR Series: TPS series Packaging: Digi-Reel Family Name: STM32F072CB Categories: Integrated Circuits Alternative Parts (Cross-Reference): FS32K116BRT0VLFR; FS32K116LAT0MLFT; FS32K116LIT0VLFR; R7FS124763A01CNE#AC0 ; ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
STM series - STM32F072CBT6TR - 708352-STM32F072CBT6TR - Win Source Electronics
Laguna Hills, CA, United States
STM series - STM32F072CBT6TR
708352-STM32F072CBT6TR
STM series - STM32F072CBT6TR 708352-STM32F072CBT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 708352-STM32F072CBT6 TR Series: TPS series Packaging: Digi-Reel Family Name: STM32F072CB Categories: Integrated Circuits Alternative Parts (Cross-Reference): FS32K116BRT0VLFR; FS32K116LAT0MLFT; FS32K116LIT0VLFR; R7FS124763A01CNE#AC0 ; ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2031 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours)

Manufacturer: STMicroelectronics
Win Source Part Number: 708352-STM32F072CBT6TR
Series: TPS series
Packaging: Digi-Reel
Family Name: STM32F072CB
Categories: Integrated Circuits
Alternative Parts (Cross-Reference): FS32K116BRT0VLFR; FS32K116LAT0MLFT; FS32K116LIT0VLFR; R7FS124763A01CNE#AC0;
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2031
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)

Buy Now Datasheet
ARM Cortex-M 48 MHz Embedded Microcontroller MCU - 685-STM32F072CBT6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 48 MHz Embedded Microcontroller MCU
685-STM32F072CBT6TR
ARM Cortex-M 48 MHz Embedded Microcontroller MCU 685-STM32F072CBT6TR
Mainstream Arm Cortex-M0 USB line MCU with 128 Kbytes of Flash memory, 48 MHz CPU, USB, CAN and CEC functions Product overview: STM32F072CBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072CBT6TR can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0 USB line MCU with 128 Kbytes of Flash memory, 48 MHz CPU, USB, CAN and CEC functions Product overview: STM32F072CBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072CBT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18747-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18747-2-ND
Microcontrollers 497-18747-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18747-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18747-6-ND
Microcontrollers 497-18747-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18747-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18747-1-ND
Microcontrollers 497-18747-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - STM32F072CBT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F072CBT6TR
Microcontrollers STM32F072CBT6TR
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F072CBT6TR
ARM Microcontrollers - MCU STM32F072CBT6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F072CBT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F072CBT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F072CBT6TR
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F072CBT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F072CBT6TR
Embedded - Microcontrollers STM32F072CBT6TR
IC MCU 32BIT 128KB FLASH 48LQFP

IC MCU 32BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F072CBT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F072CBT6TR
Microcontrollers STM32F072CBT6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708352-STM32F072CBT6TR 685-STM32F072CBT6TR 497-18747-2-ND STM32F072CBT6TR STM32F072CBT6TR STM32F072CBT6TR STM32F072CBT6TR STM32F072CBT6TR
Product Name STM series - STM32F072CBT6TR ARM Cortex-M 48 MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
RAM 16 KB 16 KB 16 KB 16 KB 16 KB
Serial Interface I2C, SPI, USB, CAN, HDMI, IrDA, UART, USART, LIN, I2S CAN; SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 48-LQFP QFP; Other; 48-LQFP Other; 48-LQFP QFP; Other; 48-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details
Microcontrollers - C167CRL33MHAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers