STMicroelectronics, Inc. 32-bit 48MHz 64KB Embedded Microcontroller MCU STM32F072C8T6TR

Description
32-bit ARM MCU, 48MHz, 64KB Flash, USB, CAN, LQFP Product overview: STM32F072C8T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072C8T6TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-bit ARM MCU, 48MHz, 64KB Flash, USB, CAN, LQFP Product overview: STM32F072C8T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072C8T6TR can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F072C8T6TR is a 32-bit microcontroller based on the ARM Cortex-M0 core, operating at a frequency of up to 48 MHz. It features 128 KB of Flash memory and 16 KB of SRAM with hardware parity. The device supports a wide operating voltage range of 2.0 V to 3.6 V and includes a variety of integrated peripherals such as a crystal-less USB 2.0 full-speed interface, CAN interface, and multiple communication interfaces including I2C, USART, and SPI. This microcontroller is equipped with a 12-bit ADC capable of handling up to 16 channels and a 12-bit DAC with two channels. It also includes 12 timers, a 7-channel DMA controller, and up to 87 fast I/Os, many of which are 5V tolerant. The STM32F072C8T6TR supports low-power modes and features a real-time clock (RTC) with alarm functionality. Additionally, it has a unique 96-bit ID and is available in various package types, including LQFP and UFBGA. This microcontroller is suitable for applications requiring efficient processing and a rich set of features in a compact form factor.

Datasheet Summary
Powered by GS/AI

The STM32F072C8T6TR is a 32-bit microcontroller based on the ARM Cortex-M0 core, operating at a frequency of up to 48 MHz. It features 128 KB of Flash memory and 16 KB of SRAM with hardware parity. The device supports a wide operating voltage range of 2.0 V to 3.6 V and includes a variety of integrated peripherals such as a crystal-less USB 2.0 full-speed interface, CAN interface, and multiple communication interfaces including I2C, USART, and SPI. This microcontroller is equipped with a 12-bit ADC capable of handling up to 16 channels and a 12-bit DAC with two channels. It also includes 12 timers, a 7-channel DMA controller, and up to 87 fast I/Os, many of which are 5V tolerant. The STM32F072C8T6TR supports low-power modes and features a real-time clock (RTC) with alarm functionality. Additionally, it has a unique 96-bit ID and is available in various package types, including LQFP and UFBGA. This microcontroller is suitable for applications requiring efficient processing and a rich set of features in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
32-bit 48MHz 64KB Embedded Microcontroller MCU - 685-STM32F072C8T6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 48MHz 64KB Embedded Microcontroller MCU
685-STM32F072C8T6TR
32-bit 48MHz 64KB Embedded Microcontroller MCU 685-STM32F072C8T6TR
32-bit ARM MCU, 48MHz, 64KB Flash, USB, CAN, LQFP Product overview: STM32F072C8T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072C8T6TR can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 48MHz, 64KB Flash, USB, CAN, LQFP Product overview: STM32F072C8T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072C8T6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17359-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17359-2-ND
Microcontrollers 497-17359-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-17359-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17359-1-ND
Microcontrollers 497-17359-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-17359-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17359-6-ND
Microcontrollers 497-17359-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F072C8T6TR - 935470-STM32F072C8T6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F072C8T6TR
935470-STM32F072C8T6TR
Embedded - Embedded - Microcontrollers - STM32F072C8T6TR 935470-STM32F072C8T6TR
Manufacturer: STMicroelectronics Win Source Part Number: 935470-STM32F072C8T6 TR Series: STM32F0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Reel - TR Package: 48-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b; D/A 2x12b Oscillator Type: Internal Supply Voltage: 1.65V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-17359-1, 497-17359-2, STM32F072C8T6TR-ND, 497-17359-6

Manufacturer: STMicroelectronics
Win Source Part Number: 935470-STM32F072C8T6TR
Series: STM32F0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Reel - TR
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b; D/A 2x12b
Oscillator Type: Internal
Supply Voltage: 1.65V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 2400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-17359-1, 497-17359-2, STM32F072C8T6TR-ND, 497-17359-6

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F072C8T6TR
ARM Microcontrollers - MCU STM32F072C8T6TR
ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 USB line MCU with 64 Kbytes Flash, 48 MHz CPU, USB, CAN and CEC functions

ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 USB line MCU with 64 Kbytes Flash, 48 MHz CPU, USB, CAN and CEC functions

Buy Now Datasheet
Microcontrollers - STM32F072C8T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F072C8T6TR
Microcontrollers STM32F072C8T6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Lqfp-48; Product Range Stmicroelectronics - 07AH7007 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Lqfp-48; Product Range Stmicroelectronics
07AH7007
Mcu, 32Bit, 48Mhz, Lqfp-48; Product Range Stmicroelectronics 07AH7007
MCU, 32BIT, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F072C8T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F072C8T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F072C8T6TR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F072C8T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F072C8T6TR
Embedded - Microcontrollers STM32F072C8T6TR
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F072C8T6TR 497-17359-2-ND 935470-STM32F072C8T6TR STM32F072C8T6TR STM32F072C8T6TR 07AH7007 STM32F072C8T6TR STM32F072C8T6TR
Product Name 32-bit 48MHz 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F072C8T6TR ARM Microcontrollers - MCU Microcontrollers Mcu, 32Bit, 48Mhz, Lqfp-48; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
RAM 16 KB 16 KB 64 KB 16 KB 16 KB 16 KB
Supply Voltage 2 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, USB, CAN, USART, HDMI, IrDA, UART, LIN, I2S CAN; SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 48-LQFP QFP; Other; 48-LQFP (7x7) QFP; Other; 48-LQFP Other; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1201RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
Microcontrollers - 1769106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL6RMCAKXUMA2 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers