STMicroelectronics, Inc. 48MHz 64KB Embedded Microcontroller MCU STM32F072C8T6

Description
32b ARM MCU, 48MHz, 64KB FLASH, USB, CAN, LQFP Product overview: STM32F072C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 48MHz, 64KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072C8T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32b ARM MCU, 48MHz, 64KB FLASH, USB, CAN, LQFP Product overview: STM32F072C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 48MHz, 64KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072C8T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
48MHz 64KB Embedded Microcontroller MCU - 685-STM32F072C8T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
48MHz 64KB Embedded Microcontroller MCU
685-STM32F072C8T6
48MHz 64KB Embedded Microcontroller MCU 685-STM32F072C8T6
32b ARM MCU, 48MHz, 64KB FLASH, USB, CAN, LQFP Product overview: STM32F072C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 48MHz, 64KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072C8T6 can be used for catalog matching and distributor lookup.

32b ARM MCU, 48MHz, 64KB FLASH, USB, CAN, LQFP Product overview: STM32F072C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48MHz, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 48MHz, 64KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F072C8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17358-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17358-ND
Microcontrollers 497-17358-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F072C8T6 - 031251-STM32F072C8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F072C8T6
031251-STM32F072C8T6
Embedded - Embedded - Microcontrollers - STM32F072C8T6 031251-STM32F072C8T6
Manufacturer: STMicroelectronics Win Source Part Number: 031251-STM32F072C8T6 Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 37 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b, D/A 2x12b Family Name: STM32F072C8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-LQFP (7x7) Speed(Frequency): 48MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): R7FS128783A01CFL; R7FS124773A01CFL#AA0 ; R7FS124773A01CNE; Introduction Date: January 13, 2014 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031251-STM32F072C8T6
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 37
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b, D/A 2x12b
Family Name: STM32F072C8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): R7FS128783A01CFL; R7FS124773A01CFL#AA0; R7FS124773A01CNE;
Introduction Date: January 13, 2014
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2032
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mcu, 32Bit, 48Mhz, Lqfp-48; Product Range Stmicroelectronics - 16AC3531 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Lqfp-48; Product Range Stmicroelectronics
16AC3531
Mcu, 32Bit, 48Mhz, Lqfp-48; Product Range Stmicroelectronics 16AC3531
MCU, 32BIT, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Device Core:ARM Cortex-M0; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:64KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Device Core:ARM Cortex-M0; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:64KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F072C8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F072C8T6
Embedded - Microcontrollers STM32F072C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F072C8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F072C8T6
Microcontrollers STM32F072C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F072C8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F072C8T6
Microcontrollers STM32F072C8T6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F072C8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F072C8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F072C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F072C8T6
ARM Microcontrollers - MCU STM32F072C8T6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F072C8T6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F072C8T6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F072C8T6
64KB 1.65V~3.6V CM0 16KB 48MHz 37 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

64KB 1.65V~3.6V CM0 16KB 48MHz 37 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F072C8T6 497-17358-ND 031251-STM32F072C8T6 16AC3531 STM32F072C8T6 STM32F072C8T6 STM32F072C8T6 STM32F072C8T6 STM32F072C8T6 STM32F072C8T6
Product Name 48MHz 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F072C8T6 Mcu, 32Bit, 48Mhz, Lqfp-48; Product Range Stmicroelectronics Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
RAM 16 KB 16 KB 64 KB 16 KB 16 KB 16 KB 16 KB
Supply Voltage 2 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts 1.65 to 3.6 volts
Serial Interface I2C, SPI, USB, CAN, HDMI, IrDA, UART, USART, LIN, I2S CAN; SPI; UART; USART; USB
Package Type Other; LQFP LFQP; Other; 48-LQFP QFP; Other; 48-LQFP (7x7) QFP; Other; 48-LQFP QFP; Other; 48-LQFP Other; 48-LQFP QFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 7GA830291F0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details