STMicroelectronics, Inc. Microcontrollers STM32F071CBU6

Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17356-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17356-ND
Microcontrollers 497-17356-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
ARM Cortex-M 128KB 48MHz Embedded Microcontroller MCU - 685-STM32F071CBU6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 128KB 48MHz Embedded Microcontroller MCU
685-STM32F071CBU6
ARM Cortex-M 128KB 48MHz Embedded Microcontroller MCU 685-STM32F071CBU6
32b ARM Cortex-M0 MCU, 128KB Flash, 48MHz, UFQFPN, 37 I/O Product overview: STM32F071CBU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 128KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 128KB, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F071CBU6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M0 MCU, 128KB Flash, 48MHz, UFQFPN, 37 I/O Product overview: STM32F071CBU6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 128KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 128KB, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F071CBU6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F071CBU6 - 1103243-STM32F071CBU6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F071CBU6
1103243-STM32F071CBU6
Embedded - Embedded - Microcontrollers - STM32F071CBU6 1103243-STM32F071CBU6
Manufacturer: STMicroelectronics Win Source Part Number: 1103243-STM32F071CBU 6 Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 37 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b, D/A 2x12b Family Name: STM32F071CB Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-UFQFPN (7x7) Speed(Frequency): 48MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 16K x 8 Alternative Parts (Cross-Reference): R7FS124773A01CFL#AA0 ; R5F5111JADNE#UA; R7FS128783A01CNE#AC0 ; ECCN: 3A991.a.2 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103243-STM32F071CBU6
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 37
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b, D/A 2x12b
Family Name: STM32F071CB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-UFQFPN (7x7)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): R7FS124773A01CFL#AA0; R5F5111JADNE#UA; R7FS128783A01CNE#AC0;
ECCN: 3A991.a.2
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Microcontrollers - STM32F071CBU6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F071CBU6
Microcontrollers STM32F071CBU6
IC MCU 32BIT 128KB FLSH 48UFQFPN

IC MCU 32BIT 128KB FLSH 48UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F071CBU6
ARM Microcontrollers - MCU STM32F071CBU6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F071CBU6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F071CBU6
Microcontrollers STM32F071CBU6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F071CBU6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F071CBU6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F071CBU6
IC MCU 32BIT 128KB FLSH 48UFQFPN

IC MCU 32BIT 128KB FLSH 48UFQFPN

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
STM32F071CBU6
Embedded - Microcontrollers STM32F071CBU6
IC MCU 32BIT 128KB FLSH 48UFQFPN

IC MCU 32BIT 128KB FLSH 48UFQFPN

Supplier's Site Datasheet
Mcu, 32Bit, 48Mhz, Ufqfpn-48; Product Range Stmicroelectronics - 26AH0207 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Ufqfpn-48; Product Range Stmicroelectronics
26AH0207
Mcu, 32Bit, 48Mhz, Ufqfpn-48; Product Range Stmicroelectronics 26AH0207
MCU, 32BIT, 48MHZ, UFQFPN-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, UFQFPN-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17356-ND 685-STM32F071CBU6 1103243-STM32F071CBU6 STM32F071CBU6 STM32F071CBU6 STM32F071CBU6 STM32F071CBU6 STM32F071CBU6 26AH0207
Product Name Microcontrollers ARM Cortex-M 128KB 48MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F071CBU6 Microcontrollers ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 48Mhz, Ufqfpn-48; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 13x12b; D/A 2x12b
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1200RHBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
 - BTS710336ESAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; PG-TSDSO-24
View Details