STM32F071CBT6, 32BIT MICROCONTROLLER
STM32F071CBT6, 32BIT MICROCONTROLLER
STM32F071CBT6, 32BIT MICROCONTROLLER
Manufacturer: STMicroelectronics
Win Source Part Number: 1103242-STM32F071CBT
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 37
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b, D/A 2x12b
Family Name: STM32F071CB
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-LQFP (7x7)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 16K x 8
Alternative Parts (Cross-Reference): FS32K116LAT0MLFT; FS32K116BRT0VLFR; FS32K116LIT0VLFR; R7FS124773A01CNE;
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
32b ARM Cortex-M0 MCU, 128KB Flash, 48MHz, LQFP Product overview: STM32F071CBT6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 128KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 128KB, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F071CBT6 can be used for catalog matching and distributor lookup.
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 128KB (128K x 8) FLASH 48-LQFP (7x7)
128KB 1.65V~3.6V CM0 16KB 48MHz FLASH 37 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
ARM Microcontrollers - MCU 16/32-BITS MICROS
IC MCU 32BIT 128KB FLASH 48LQFP
IC MCU 32BIT 128KB FLASH 48LQFP
IC MCU 32BIT 128KB FLASH 48LQFP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1921086P | 1921086 | 1103242-STM32F071CBT6 | 685-STM32F071CBT6 | 497-15825-ND | STM32F071CBT6 | STM32F071CBT6 | STM32F071CBT6 | STM32F071CBT6 | STM32F071CBT6 | STM32F071CBT6 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - STM32F071CBT6 | ARM Cortex-M 128KB 48MHz Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | ARM Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |||
| ROM | 128 KB | 128 KB | 128 KB | ||||||||
| Package Type | QFP; Other; LQFP | QFP; Other; Lqfp | QFP; Other; 48-LQFP (7x7) | Other; LQFP | LFQP; Other; 48-LQFP | QFP; Other; 48-LQFP | QFP | QFP; Other; 48-LQFP | Other; 48-LQFP | ||
| Pin Count | 48 | 48 | 48 | ||||||||
| RAM | 16 KB | 128 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB |