STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F070F6P6TR STM32F070F6P6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795690-STM32F070F6P6 TR Series: STM32 F0 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 48MHz Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 11x12b Oscillator Type: Internal Supply Voltage: 2.4 V ~ 3.6 V Family Name: STM32F070F6P6 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): LPC824M201JDH20J; LPC822M101JDH20; LPC1111FDH20/002,5; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795690-STM32F070F6P6 TR Series: STM32 F0 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 48MHz Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 11x12b Oscillator Type: Internal Supply Voltage: 2.4 V ~ 3.6 V Family Name: STM32F070F6P6 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): LPC824M201JDH20J; LPC822M101JDH20; LPC1111FDH20/002,5; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F070F6P6TR - 795690-STM32F070F6P6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F070F6P6TR
795690-STM32F070F6P6TR
Embedded - Embedded - Microcontrollers - STM32F070F6P6TR 795690-STM32F070F6P6TR
Manufacturer: STMicroelectronics Win Source Part Number: 795690-STM32F070F6P6 TR Series: STM32 F0 Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 48MHz Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 15 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 11x12b Oscillator Type: Internal Supply Voltage: 2.4 V ~ 3.6 V Family Name: STM32F070F6P6 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): LPC824M201JDH20J; LPC822M101JDH20; LPC1111FDH20/002,5; ECCN: 3A991.a.2 Country of Origin: Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795690-STM32F070F6P6TR
Series: STM32 F0
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Speed: 48MHz
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 15
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 11x12b
Oscillator Type: Internal
Supply Voltage: 2.4 V ~ 3.6 V
Family Name: STM32F070F6P6
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): LPC824M201JDH20J; LPC822M101JDH20; LPC1111FDH20/002,5;
ECCN: 3A991.a.2
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 497-17354-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17354-2-ND
Microcontrollers 497-17354-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-17354-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17354-1-ND
Microcontrollers 497-17354-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - 497-17354-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17354-6-ND
Microcontrollers 497-17354-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Industrial ARM Cortex-M 32-bit 32KB Embedded Microcontroller MCU - 685-STM32F070F6P6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial ARM Cortex-M 32-bit 32KB Embedded Microcontroller MCU
685-STM32F070F6P6TR
Industrial ARM Cortex-M 32-bit 32KB Embedded Microcontroller MCU 685-STM32F070F6P6TR
32-bit ARM Cortex-M0 MCU, 32KB Flash, 48MHz, 20-pin SOIC, Industrial Product overview: STM32F070F6P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 32KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F070F6P6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 32KB Flash, 48MHz, 20-pin SOIC, Industrial Product overview: STM32F070F6P6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, ARM Cortex-M, 32-bit, 32KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Industrial, ARM Cortex-M, 32-bit, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F070F6P6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F070F6P6TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F070F6P6TR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F070F6P6TR
32KB 2.4V~3.6V CM0 48MHz 15 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 2.4V~3.6V CM0 48MHz 15 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32F070F6P6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F070F6P6TR
Microcontrollers STM32F070F6P6TR
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F070F6P6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F070F6P6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F070F6P6TR
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F070F6P6TR
ARM Microcontrollers - MCU STM32F070F6P6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F070F6P6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F070F6P6TR
Microcontrollers STM32F070F6P6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Microcontrollers - STM32F070F6P6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F070F6P6TR
Embedded - Microcontrollers STM32F070F6P6TR
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet
Mcu, 32Bit, 48Mhz, Tssop-20; Product Range Stmicroelectronics - 07AH7005 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Tssop-20; Product Range Stmicroelectronics
07AH7005
Mcu, 32Bit, 48Mhz, Tssop-20; Product Range Stmicroelectronics 07AH7005
MCU, 32BIT, 48MHZ, TSSOP-20; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:20Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, TSSOP-20; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:20Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 795690-STM32F070F6P6TR 497-17354-2-ND 685-STM32F070F6P6TR STM32F070F6P6TR STM32F070F6P6TR STM32F070F6P6TR STM32F070F6P6TR STM32F070F6P6TR STM32F070F6P6TR 07AH7005
Product Name Embedded - Embedded - Microcontrollers - STM32F070F6P6TR Microcontrollers Industrial ARM Cortex-M 32-bit 32KB Embedded Microcontroller MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 48Mhz, Tssop-20; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 32 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 32 KB 6 KB 6 KB 6 KB 6 KB 6 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.4 to 3.6 volts 2.4 to 3.6 volts 2.4 to ? volts 2.4 to 3.6 volts 2.4 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive ARM Cortex-M 32-bit VQFN Embedded Microcontroller MCU - 879-CC2640R2FTWRGZRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - A2C03240700 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Active
Package Type QFP; Other; PG-LQFP-144-801
View Details