STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F070C6T6

Description
Win Source Part Number: 1263079-STM32F070C6T 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F0 Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F070C6T6,497-17 352 Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1263079-STM32F070C6T 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F0 Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F070C6T6,497-17 352 Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263079-STM32F070C6T6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263079-STM32F070C6T6
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263079-STM32F070C6T6
Win Source Part Number: 1263079-STM32F070C6T 6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F0 Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SPI, UART/USART, USB Peripherals: DMA, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.4V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F070C6T6,497-17 352 Base Product Number: STM32

Win Source Part Number: 1263079-STM32F070C6T6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F0
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tray
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SPI, UART/USART, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.4V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32F070C6T6,497-17352
Base Product Number: STM32

Buy Now Datasheet
Microcontrollers - 1921010 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1921010
Microcontrollers 1921010
STM32F070C6T6, 32BIT MICROCONTROLLER

STM32F070C6T6, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 1920627 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1920627
Microcontrollers 1920627
STM32F070C6T6, 32BIT MICROCONTROLLER

STM32F070C6T6, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 1921010P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1921010P
Microcontrollers 1921010P
STM32F070C6T6, 32BIT MICROCONTROLLER

STM32F070C6T6, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 497-17352-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17352-ND
Microcontrollers 497-17352-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 48 MHz Embedded Microcontroller MCU - 685-STM32F070C6T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 48 MHz Embedded Microcontroller MCU
685-STM32F070C6T6
ARM Cortex-M 48 MHz Embedded Microcontroller MCU 685-STM32F070C6T6
Mainstream Arm Cortex-M0 Value line MCU with up to 32 Kbytes of Flash memory, 48 MHz CPU, USB Product overview: STM32F070C6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F070C6T6 can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0 Value line MCU with up to 32 Kbytes of Flash memory, 48 MHz CPU, USB Product overview: STM32F070C6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F070C6T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F070C6T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F070C6T6
Microcontrollers STM32F070C6T6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F070C6T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F070C6T6
Embedded - Microcontrollers STM32F070C6T6
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F070C6T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F070C6T6
Microcontrollers STM32F070C6T6
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F070C6T6
ARM Microcontrollers - MCU STM32F070C6T6
ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Value line MCU with up to 32 Kbytes Flash, 48 MHz CPU, USB

ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Value line MCU with up to 32 Kbytes Flash, 48 MHz CPU, USB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F070C6T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F070C6T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F070C6T6
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site
Mcu, 32Bit, 48Mhz, Lqfp-48; Product Range Stmicroelectronics - 52Y1095 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Lqfp-48; Product Range Stmicroelectronics
52Y1095
Mcu, 32Bit, 48Mhz, Lqfp-48; Product Range Stmicroelectronics 52Y1095
MCU, 32BIT, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263079-STM32F070C6T6 1921010 1921010P 497-17352-ND 685-STM32F070C6T6 STM32F070C6T6 STM32F070C6T6 STM32F070C6T6 STM32F070C6T6 STM32F070C6T6 52Y1095
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 48 MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 48Mhz, Lqfp-48; Product Range Stmicroelectronics
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit
Clock Speed 48 MHz 48 MHz 32 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 32 KB 6 KB 6 KB 6 KB 6 KB 6 KB 6 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.4 to 3.6 volts 2.4 to 3.6 volts 2.4 to ? volts 2.4 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products