STMicroelectronics, Inc. ARM Cortex-M 8V 48 MHz Embedded Microcontroller MCU STM32F058R8H6TR

Description
Mainstream Arm Cortex-M0 Low-voltage line 1,8V MCU with 64 Kbytes of Flash memory, 48 MHz CPU and CEC functions Product overview: STM32F058R8H6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 8V, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 8V, 48 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F058R8H6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Mainstream Arm Cortex-M0 Low-voltage line 1,8V MCU with 64 Kbytes of Flash memory, 48 MHz CPU and CEC functions Product overview: STM32F058R8H6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 8V, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 8V, 48 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F058R8H6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 8V 48 MHz Embedded Microcontroller MCU - 685-STM32F058R8H6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 8V 48 MHz Embedded Microcontroller MCU
685-STM32F058R8H6TR
ARM Cortex-M 8V 48 MHz Embedded Microcontroller MCU 685-STM32F058R8H6TR
Mainstream Arm Cortex-M0 Low-voltage line 1,8V MCU with 64 Kbytes of Flash memory, 48 MHz CPU and CEC functions Product overview: STM32F058R8H6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 8V, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 8V, 48 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F058R8H6TR can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0 Low-voltage line 1,8V MCU with 64 Kbytes of Flash memory, 48 MHz CPU and CEC functions Product overview: STM32F058R8H6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 8V, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 8V, 48 MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F058R8H6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263126-STM32F058R8H6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263126-STM32F058R8H6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263126-STM32F058R8H6TR
Win Source Part Number: 1263126-STM32F058R8H 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F0 Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 19x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 64-UFBGA Supplier Device Package: 64-UFBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32

Win Source Part Number: 1263126-STM32F058R8H6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F0
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 19x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 64-UFBGA
Supplier Device Package: 64-UFBGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32

Buy Now Datasheet
Microcontrollers - STM32F058R8H6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F058R8H6TR-ND
Microcontrollers STM32F058R8H6TR-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F058R8H6TR
ARM Microcontrollers - MCU STM32F058R8H6TR
ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Low-voltage line 1,8V MCU with 64 Kbytes Flash, 48 MHz CPU and CEC functions

ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Low-voltage line 1,8V MCU with 64 Kbytes Flash, 48 MHz CPU and CEC functions

Buy Now Datasheet
Embedded - Microcontrollers - STM32F058R8H6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F058R8H6TR
Embedded - Microcontrollers STM32F058R8H6TR
IC MCU 32BIT 64KB FLASH 64UFBGA

IC MCU 32BIT 64KB FLASH 64UFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F058R8H6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F058R8H6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F058R8H6TR
IC MCU 32BIT 64KB FLASH 64UFBGA

IC MCU 32BIT 64KB FLASH 64UFBGA

Supplier's Site
Microcontrollers - STM32F058R8H6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F058R8H6TR
Microcontrollers STM32F058R8H6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F058R8H6TR 1263126-STM32F058R8H6TR STM32F058R8H6TR-ND STM32F058R8H6TR STM32F058R8H6TR STM32F058R8H6TR STM32F058R8H6TR
Product Name ARM Cortex-M 8V 48 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Clock Speed 32 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Supply Voltage 1.65 to ? volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
RAM 64 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - 296-AM2432BKEGHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2952ADC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
8-bit 8BIT 32KB Embedded Microcontroller MCU - 685-C505CA4EMCAKXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
5 suppliers