STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F051T8Y6TR STM32F051T8Y6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898120-STM32F051T8Y6 TR Series: STM32F0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 36-WLCSP Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Reel - TR Package: 36-UFBGA, WLCSP Mounting: Surface Mount Core Size: 32-Bit Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 36-WLCSP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-16274-6, 497-16274-1, 497-16274-2
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898120-STM32F051T8Y6 TR Series: STM32F0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 36-WLCSP Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Reel - TR Package: 36-UFBGA, WLCSP Mounting: Surface Mount Core Size: 32-Bit Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 36-WLCSP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-16274-6, 497-16274-1, 497-16274-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F051T8Y6TR - 898120-STM32F051T8Y6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F051T8Y6TR
898120-STM32F051T8Y6TR
Embedded - Embedded - Microcontrollers - STM32F051T8Y6TR 898120-STM32F051T8Y6TR
Manufacturer: STMicroelectronics Win Source Part Number: 898120-STM32F051T8Y6 TR Series: STM32F0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 36-WLCSP Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Reel - TR Package: 36-UFBGA, WLCSP Mounting: Surface Mount Core Size: 32-Bit Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 29 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b; D/A 1x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 36-WLCSP ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-16274-6, 497-16274-1, 497-16274-2

Manufacturer: STMicroelectronics
Win Source Part Number: 898120-STM32F051T8Y6TR
Series: STM32F0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 36-WLCSP
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Reel - TR
Package: 36-UFBGA, WLCSP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 29
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b; D/A 1x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 36-WLCSP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-16274-6, 497-16274-1, 497-16274-2

Buy Now Datasheet
Microcontrollers - 497-16274-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16274-1-ND
Microcontrollers 497-16274-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-WLCSP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-WLCSP

Buy Now Datasheet
Microcontrollers - 497-16274-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16274-2-ND
Microcontrollers 497-16274-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-WLCSP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-WLCSP

Buy Now Datasheet
Microcontrollers - 497-16274-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16274-6-ND
Microcontrollers 497-16274-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-WLCSP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-WLCSP

Buy Now Datasheet
ARM Cortex-M 48 MHz Embedded Microcontroller MCU - 685-STM32F051T8Y6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 48 MHz Embedded Microcontroller MCU
685-STM32F051T8Y6TR
ARM Cortex-M 48 MHz Embedded Microcontroller MCU 685-STM32F051T8Y6TR
Mainstream Arm Cortex-M0 Access line MCU with 64 Kbytes of Flash memory, 48 MHz CPU, motor control and CEC functions Product overview: STM32F051T8Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051T8Y6TR can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0 Access line MCU with 64 Kbytes of Flash memory, 48 MHz CPU, motor control and CEC functions Product overview: STM32F051T8Y6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051T8Y6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F051T8Y6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F051T8Y6TR
Embedded - Microcontrollers STM32F051T8Y6TR
IC MCU 32BIT 64KB FLASH 36WLCSP

IC MCU 32BIT 64KB FLASH 36WLCSP

Supplier's Site Datasheet
Microcontrollers - STM32F051T8Y6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F051T8Y6TR
Microcontrollers STM32F051T8Y6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-WLCSP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 36-WLCSP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F051T8Y6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F051T8Y6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F051T8Y6TR
IC MCU 32BIT 64KB FLASH 36WLCSP

IC MCU 32BIT 64KB FLASH 36WLCSP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F051T8Y6TR
ARM Microcontrollers - MCU STM32F051T8Y6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 898120-STM32F051T8Y6TR 497-16274-1-ND 685-STM32F051T8Y6TR STM32F051T8Y6TR STM32F051T8Y6TR STM32F051T8Y6TR STM32F051T8Y6TR
Product Name Embedded - Embedded - Microcontrollers - STM32F051T8Y6TR Microcontrollers ARM Cortex-M 48 MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 32 MHz 48 MHz 48 MHz
RAM 64 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to ? volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL8RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC7019BCPZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details