STMicroelectronics, Inc. ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU STM32F051R8T7

Description
32-bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, LQFP Product overview: STM32F051R8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051R8T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, LQFP Product overview: STM32F051R8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051R8T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU - 685-STM32F051R8T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU
685-STM32F051R8T7
ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU 685-STM32F051R8T7
32-bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, LQFP Product overview: STM32F051R8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051R8T7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, LQFP Product overview: STM32F051R8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051R8T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 8107519P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8107519P
Microcontrollers 8107519P
STMicroelectronics, STM32F051R8T7

STMicroelectronics, STM32F051R8T7

Supplier's Site
Microcontrollers - 8107519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8107519
Microcontrollers 8107519
STMicroelectronics, STM32F051R8T7

STMicroelectronics, STM32F051R8T7

Supplier's Site
Microcontrollers - 1459656 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1459656
Microcontrollers 1459656
STMicroelectronics, STM32F051R8T7

STMicroelectronics, STM32F051R8T7

Supplier's Site
Microcontrollers - 497-18915-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18915-ND
Microcontrollers 497-18915-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F051R8T7 - 844922-STM32F051R8T7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F051R8T7
844922-STM32F051R8T7
Embedded - Embedded - Microcontrollers - STM32F051R8T7 844922-STM32F051R8T7
Manufacturer: STMicroelectronics Win Source Part Number: 844922-STM32F051R8T7 Series: STM32F0 Features: series Microcontroller IC Package: Tray Number of I/O: 55 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18915, STM32F051R8T7-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 844922-STM32F051R8T7
Series: STM32F0
Features: series Microcontroller IC
Package: Tray
Number of I/O: 55
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18915, STM32F051R8T7-ND

Buy Now Datasheet
Embedded - Microcontrollers - STM32F051R8T7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F051R8T7
Embedded - Microcontrollers STM32F051R8T7
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M0, 48Mhz, Lqfp-64; Product Range Stmicroelectronics - 99W9761 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M0, 48Mhz, Lqfp-64; Product Range Stmicroelectronics
99W9761
Microcontroller Mcu, 32 Bit, Cortex-M0, 48Mhz, Lqfp-64; Product Range Stmicroelectronics 99W9761
MICROCONTROLLER MCU, 32 BIT, CORTEX-M0, 48MHZ, LQFP-64; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M0, 48MHZ, LQFP-64; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F051R8T7
ARM Microcontrollers - MCU STM32F051R8T7
ARM Microcontrollers - MCU Entry-level ARM Cortex-M0 MCU 64Kb

ARM Microcontrollers - MCU Entry-level ARM Cortex-M0 MCU 64Kb

Buy Now Datasheet
Microcontrollers - STM32F051R8T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F051R8T7
Microcontrollers STM32F051R8T7
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32F051R8T7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F051R8T7
Microcontrollers STM32F051R8T7
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F051R8T7 8107519P 8107519 497-18915-ND 844922-STM32F051R8T7 STM32F051R8T7 99W9761 STM32F051R8T7 STM32F051R8T7 STM32F051R8T7
Product Name ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F051R8T7 Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M0, 48Mhz, Lqfp-64; Product Range Stmicroelectronics ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts
Serial Interface I2C, SPI, IrDA, UART, USART, LIN, I2S SPI; UART; USART
Package Type Other; LQFP QFP; Other; LQFP QFP; Other; Lqfp LFQP; Other; 64-LQFP QFP; Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC814ARUZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details