STMicroelectronics, Inc. ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU STM32F051R8T6

Description
32-bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, LQFP Product overview: STM32F051R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051R8T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, LQFP Product overview: STM32F051R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051R8T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU
685-STM32F051R8T6
ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU 685-STM32F051R8T6
32-bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, LQFP Product overview: STM32F051R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051R8T6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, LQFP Product overview: STM32F051R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051R8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-12891-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-12891-ND
Microcontrollers 497-12891-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Integrated Circuits(ICs) - 089528-STM32F051R8T6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
089528-STM32F051R8T6
Integrated Circuits(ICs) 089528-STM32F051R8T6
Manufacturer: STMicroelectronics Win Source Part Number: 089528-STM32F051R8T6 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: STM32 F0 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 48MHz Package: 64-LQFP Manufacturer Device Package: * Standard Package: 160 Catalog: STM32 F0 Operating Supply Voltage: 2 V ~ 3.6 V Core Size: 32-Bit Connectivity: HDMI-CEC I²C IrDA LIN SPI UART/USART Peripherals: DMA I²S POR PWM WDT Number of I/O: 55 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 19x12b D/A 1x12b Oscillator Type: Internal Family Name: STM32F051R8 Alternative Parts (Cross-Reference): CY8C4247AZI-L445; CY8C4246AZI-L445; CY8C4125AZI-M445; Introduction Date: April 05, 2012 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Application Field: Used in Consumer Electronics, Portable Devices, Industrial, Security

Manufacturer: STMicroelectronics
Win Source Part Number: 089528-STM32F051R8T6
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: STM32 F0
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Speed: 48MHz
Package: 64-LQFP
Manufacturer Device Package: *
Standard Package: 160
Catalog: STM32 F0
Operating Supply Voltage: 2 V ~ 3.6 V
Core Size: 32-Bit
Connectivity: HDMI-CEC I²C IrDA LIN SPI UART/USART
Peripherals: DMA I²S POR PWM WDT
Number of I/O: 55
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 19x12b D/A 1x12b
Oscillator Type: Internal
Family Name: STM32F051R8
Alternative Parts (Cross-Reference): CY8C4247AZI-L445; CY8C4246AZI-L445; CY8C4125AZI-M445;
Introduction Date: April 05, 2012
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Consumer Electronics, Portable Devices, Industrial, Security

Buy Now
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F051R8T6
ARM Microcontrollers - MCU STM32F051R8T6
ARM Microcontrollers - MCU 32-Bit ARM Cortex M0 64 Kbytes 2.0 - 3.6V

ARM Microcontrollers - MCU 32-Bit ARM Cortex M0 64 Kbytes 2.0 - 3.6V

Buy Now Datasheet
Microcontrollers - STM32F051R8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F051R8T6
Microcontrollers STM32F051R8T6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F051R8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F051R8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F051R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32F051R8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F051R8T6
Microcontrollers STM32F051R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-64; Product Range Stmicroelectronics - 05W5808 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-64; Product Range Stmicroelectronics
05W5808
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-64; Product Range Stmicroelectronics 05W5808
MCU, 32BIT, CORTEX-M0, 48MHZ, LQFP-64; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0, 48MHZ, LQFP-64; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F051R8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F051R8T6
Embedded - Microcontrollers STM32F051R8T6
IC MCU 32BIT 64KB FLASH 64LQFP

IC MCU 32BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F051R8T6 497-12891-ND 089528-STM32F051R8T6 STM32F051R8T6 STM32F051R8T6 STM32F051R8T6 STM32F051R8T6 05W5808 STM32F051R8T6
Product Name ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits(ICs) ARM Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-64; Product Range Stmicroelectronics Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit
RAM 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Serial Interface I2C, SPI, HDMI, IrDA, UART, USART, LIN, I2S SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded Microcontroller MCU - 685-CG6897DS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
2 suppliers