STMicroelectronics, Inc. Microcontrollers STM32F051R8H6TR

Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-UFBGA (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-UFBGA (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - STM32F051R8H6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
STM32F051R8H6TR-ND
Microcontrollers STM32F051R8H6TR-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet
ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU - 685-STM32F051R8H6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU
685-STM32F051R8H6TR
ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU 685-STM32F051R8H6TR
32-Bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, 55 I/O, PBGA-B64 Product overview: STM32F051R8H6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051R8H6TR can be used for catalog matching and distributor lookup.

32-Bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, 55 I/O, PBGA-B64 Product overview: STM32F051R8H6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051R8H6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263125-STM32F051R8H6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263125-STM32F051R8H6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263125-STM32F051R8H6TR
Win Source Part Number: 1263125-STM32F051R8H 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F0 Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 55 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 19x12b; D/A 1x12b Oscillator Type: Internal Package / Case: 64-UFBGA Supplier Device Package: 64-UFBGA (5x5) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Base Product Number: STM32

Win Source Part Number: 1263125-STM32F051R8H6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F0
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 55
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 19x12b; D/A 1x12b
Oscillator Type: Internal
Package / Case: 64-UFBGA
Supplier Device Package: 64-UFBGA (5x5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Base Product Number: STM32

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F051R8H6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F051R8H6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F051R8H6TR
IC MCU 32BIT 64KB FLASH 64UFBGA

IC MCU 32BIT 64KB FLASH 64UFBGA

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F051R8H6TR
ARM Microcontrollers - MCU STM32F051R8H6TR
ARM Microcontrollers - MCU

ARM Microcontrollers - MCU

Buy Now Datasheet
Embedded - Microcontrollers - STM32F051R8H6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F051R8H6TR
Embedded - Microcontrollers STM32F051R8H6TR
IC MCU 32BIT 64KB FLASH 64UFBGA

IC MCU 32BIT 64KB FLASH 64UFBGA

Supplier's Site Datasheet
Microcontrollers - STM32F051R8H6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F051R8H6TR
Microcontrollers STM32F051R8H6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-UFBGA (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 64-UFBGA (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number STM32F051R8H6TR-ND 685-STM32F051R8H6TR 1263125-STM32F051R8H6TR STM32F051R8H6TR STM32F051R8H6TR STM32F051R8H6TR STM32F051R8H6TR
Product Name Microcontrollers ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 32 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 19x12b; D/A 1x12b
RAM 8 KB 64 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT31VVAWQX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C167CSL33MCAFXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 33 MHz
View Details
2 suppliers