STMicroelectronics, Inc. ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU STM32F051R4T6

Description
32-bit ARM Cortex-M0 MCU, 16KB Flash, 48MHz, LQFP Product overview: STM32F051R4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051R4T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0 MCU, 16KB Flash, 48MHz, LQFP Product overview: STM32F051R4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051R4T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU - 685-STM32F051R4T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU
685-STM32F051R4T6
ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU 685-STM32F051R4T6
32-bit ARM Cortex-M0 MCU, 16KB Flash, 48MHz, LQFP Product overview: STM32F051R4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051R4T6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 16KB Flash, 48MHz, LQFP Product overview: STM32F051R4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051R4T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F051R4T6 - 1103239-STM32F051R4T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F051R4T6
1103239-STM32F051R4T6
Embedded - Embedded - Microcontrollers - STM32F051R4T6 1103239-STM32F051R4T6
Manufacturer: STMicroelectronics Win Source Part Number: 1103239-STM32F051R4T 6 Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 55 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 19x12b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103239-STM32F051R4T6
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 55
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 19x12b, D/A 1x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - 497-12951-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-12951-ND
Microcontrollers 497-12951-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet
Microcontrollers - STM32F051R4T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F051R4T6
Microcontrollers STM32F051R4T6
IC MCU 32BIT 16KB FLASH 64LQFP

IC MCU 32BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F051R4T6
ARM Microcontrollers - MCU STM32F051R4T6
ARM Microcontrollers - MCU Entry-Level ARM M0 16kB 2.0V to 3.6V

ARM Microcontrollers - MCU Entry-Level ARM M0 16kB 2.0V to 3.6V

Buy Now Datasheet
Embedded - Microcontrollers - STM32F051R4T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F051R4T6
Embedded - Microcontrollers STM32F051R4T6
IC MCU 32BIT 16KB FLASH 64LQFP

IC MCU 32BIT 16KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F051R4T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F051R4T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F051R4T6
IC MCU 32BIT 16KB FLASH 64LQFP

IC MCU 32BIT 16KB FLASH 64LQFP

Supplier's Site
Microcontrollers - STM32F051R4T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F051R4T6
Microcontrollers STM32F051R4T6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 64-LQFP (10x10)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F051R4T6 1103239-STM32F051R4T6 497-12951-ND STM32F051R4T6 STM32F051R4T6 STM32F051R4T6 STM32F051R4T6 STM32F051R4T6
Product Name ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F051R4T6 Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
RAM 4 KB 16 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, HDMI, IrDA, UART, USART, LIN, I2S SPI; UART; USART
Package Type Other; LQFP QFP; Other; 64-LQFP (10x10) LFQP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - 8945137804 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers