STMicroelectronics, Inc. ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU STM32F051K8U7

Description
32-bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, UFQFPN Product overview: STM32F051K8U7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K8U7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, UFQFPN Product overview: STM32F051K8U7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K8U7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU
685-STM32F051K8U7
ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU 685-STM32F051K8U7
32-bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, UFQFPN Product overview: STM32F051K8U7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K8U7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, UFQFPN Product overview: STM32F051K8U7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K8U7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F051K8U7 - 708341-STM32F051K8U7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F051K8U7
708341-STM32F051K8U7
Embedded - Embedded - Microcontrollers - STM32F051K8U7 708341-STM32F051K8U7
Manufacturer: STMicroelectronics Win Source Part Number: 708341-STM32F051K8U7 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M0 Speed: 48MHz Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 13x12b; D/A 1x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 32-UFQFPN (5x5) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 32-UFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Family Part Number: STM32F051 Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 27 Date RAM Size: 8K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708341-STM32F051K8U7
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M0
Speed: 48MHz
Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
Data Converters: A/D 13x12b; D/A 1x12b
Supply Voltage: 2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 32-UFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 32-UFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: STM32F051
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 27
Date RAM Size: 8K x 8

Buy Now
Microcontrollers - 497-17351-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17351-ND
Microcontrollers 497-17351-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - STM32F051K8U7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F051K8U7
Microcontrollers STM32F051K8U7
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32F051K8U7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F051K8U7
Microcontrollers STM32F051K8U7
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F051K8U7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F051K8U7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F051K8U7
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F051K8U7
ARM Microcontrollers - MCU STM32F051K8U7
ARM Microcontrollers - MCU Entry-level ARM Cortex-M0 64 Kbytes

ARM Microcontrollers - MCU Entry-level ARM Cortex-M0 64 Kbytes

Buy Now Datasheet
Embedded - Microcontrollers - STM32F051K8U7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F051K8U7
Embedded - Microcontrollers STM32F051K8U7
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F051K8U7 708341-STM32F051K8U7 497-17351-ND STM32F051K8U7 STM32F051K8U7 STM32F051K8U7 STM32F051K8U7 STM32F051K8U7
Product Name ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F051K8U7 Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
RAM 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Serial Interface I2C, SPI, HDMI, IrDA, UART, USART, LIN, I2S SPI; UART; USART
Package Type Other; UFQFPN Other; 32-UFQFN Exposed Pad Other; 32-UFQFN Exposed Pad Other; 32-UFQFN Exposed Pad Other; 32-UFQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Embedded - Microcontrollers - ADUC847BS62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details