STMicroelectronics, Inc. Microcontrollers STM32F051K8U6TR

Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17350-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17350-2-ND
Microcontrollers 497-17350-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - 497-17350-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17350-1-ND
Microcontrollers 497-17350-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - 497-17350-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17350-6-ND
Microcontrollers 497-17350-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
ARM Cortex-M 64KB 48MHz Embedded Microcontroller MCU - 685-STM32F051K8U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 64KB 48MHz Embedded Microcontroller MCU
685-STM32F051K8U6TR
ARM Cortex-M 64KB 48MHz Embedded Microcontroller MCU 685-STM32F051K8U6TR
32b ARM Cortex-M0 MCU, 64KB Flash, 48MHz, UFQFPN Product overview: STM32F051K8U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64KB, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K8U6TR can be used for catalog matching and distributor lookup.

32b ARM Cortex-M0 MCU, 64KB Flash, 48MHz, UFQFPN Product overview: STM32F051K8U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 64KB, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K8U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F051K8U6TR - 749607-STM32F051K8U6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F051K8U6TR
749607-STM32F051K8U6TR
Embedded - Embedded - Microcontrollers - STM32F051K8U6TR 749607-STM32F051K8U6TR
Manufacturer: STMicroelectronics Win Source Part Number: 749607-STM32F051K8U6 TR Manufacturer Homepage: www.st.com Reference case: UFQFPN32 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 749607-STM32F051K8U6TR
Manufacturer Homepage: www.st.com
Reference case: UFQFPN32
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F051K8U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F051K8U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F051K8U6TR
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site
Microcontrollers - STM32F051K8U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F051K8U6TR
Microcontrollers STM32F051K8U6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F051K8U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F051K8U6TR
Embedded - Microcontrollers STM32F051K8U6TR
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet
Mcu, 32Bit, 48Mhz, Ufqfpn-32; Product Range Stmicroelectronics - 07AH7002 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Ufqfpn-32; Product Range Stmicroelectronics
07AH7002
Mcu, 32Bit, 48Mhz, Ufqfpn-32; Product Range Stmicroelectronics 07AH7002
MCU, 32BIT, 48MHZ, UFQFPN-32; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, UFQFPN-32; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F051K8U6TR
ARM Microcontrollers - MCU STM32F051K8U6TR
ARM Microcontrollers - MCU ARM Cortex-M0 MCU 64Kb Flash 48MHz

ARM Microcontrollers - MCU ARM Cortex-M0 MCU 64Kb Flash 48MHz

Buy Now Datasheet
Microcontrollers - STM32F051K8U6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F051K8U6TR
Microcontrollers STM32F051K8U6TR
IC MCU 32BIT 64KB FLASH 32UFQFPN

IC MCU 32BIT 64KB FLASH 32UFQFPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17350-2-ND 685-STM32F051K8U6TR 749607-STM32F051K8U6TR STM32F051K8U6TR STM32F051K8U6TR STM32F051K8U6TR 07AH7002 STM32F051K8U6TR STM32F051K8U6TR
Product Name Microcontrollers ARM Cortex-M 64KB 48MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F051K8U6TR Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, 48Mhz, Ufqfpn-32; Product Range Stmicroelectronics ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 13x12b; D/A 1x12b
RAM 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - C167CSL33MCAKXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details