STMicroelectronics, Inc. ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU STM32F051K8T6TR

Description
32-bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, LQFP Product overview: STM32F051K8T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K8T6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, LQFP Product overview: STM32F051K8T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K8T6TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU - 685-STM32F051K8T6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU
685-STM32F051K8T6TR
ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU 685-STM32F051K8T6TR
32-bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, LQFP Product overview: STM32F051K8T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K8T6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 64KB Flash, 48MHz, LQFP Product overview: STM32F051K8T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 64KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 64KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K8T6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F051K8T6TR - 848721-STM32F051K8T6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F051K8T6TR
848721-STM32F051K8T6TR
Embedded - Embedded - Microcontrollers - STM32F051K8T6TR 848721-STM32F051K8T6TR
Manufacturer: STMicroelectronics Win Source Part Number: 848721-STM32F051K8T6 TR Series: STM32F0 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 25 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-18980-2, STM32F051K8T6TR-ND, 497-18980-1, 497-18980-6

Manufacturer: STMicroelectronics
Win Source Part Number: 848721-STM32F051K8T6TR
Series: STM32F0
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 25
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-18980-2, STM32F051K8T6TR-ND, 497-18980-1, 497-18980-6

Buy Now Datasheet
Microcontrollers - 497-18980-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18980-6-ND
Microcontrollers 497-18980-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18980-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18980-1-ND
Microcontrollers 497-18980-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-18980-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18980-2-ND
Microcontrollers 497-18980-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F051K8T6TR
ARM Microcontrollers - MCU STM32F051K8T6TR
ARM Microcontrollers - MCU Entry Level ARM M0 16 Kbytes 48 MHz

ARM Microcontrollers - MCU Entry Level ARM M0 16 Kbytes 48 MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F051K8T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F051K8T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F051K8T6TR
IC MCU 32BIT 64KB FLASH 32LQFP

IC MCU 32BIT 64KB FLASH 32LQFP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F051K8T6TR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F051K8T6TR
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F051K8T6TR
64KB 2V~3.6V CM0 8KB 48MHz FLASH 25 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

64KB 2V~3.6V CM0 8KB 48MHz FLASH 25 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Mcu, 32Bit, 48Mhz, Lqfp-32; Product Range Stmicroelectronics - 07AH7001 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Lqfp-32; Product Range Stmicroelectronics
07AH7001
Mcu, 32Bit, 48Mhz, Lqfp-32; Product Range Stmicroelectronics 07AH7001
MCU, 32BIT, 48MHZ, LQFP-32; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, LQFP-32; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:32Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F051K8T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F051K8T6TR
Microcontrollers STM32F051K8T6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F051K8T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F051K8T6TR
Embedded - Microcontrollers STM32F051K8T6TR
IC MCU 32BIT 64KB FLASH 32LQFP

IC MCU 32BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F051K8T6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F051K8T6TR
Microcontrollers STM32F051K8T6TR
IC MCU 32BIT 64KB FLASH 32LQFP

IC MCU 32BIT 64KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F051K8T6TR 848721-STM32F051K8T6TR 497-18980-6-ND STM32F051K8T6TR STM32F051K8T6TR STM32F051K8T6TR 07AH7001 STM32F051K8T6TR STM32F051K8T6TR STM32F051K8T6TR
Product Name ARM Cortex-M 32-bit 64KB 48MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F051K8T6TR Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Mcu, 32Bit, 48Mhz, Lqfp-32; Product Range Stmicroelectronics Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
RAM 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts 2 to 3.6 volts
Serial Interface I2C, SPI, HDMI, IrDA, UART, USART, LIN, I2S SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 32-LQFP Other; 32-LQFP QFP QFP; Other; 32-LQFP QFP; Other; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - CG7998ATT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
Package Type Other; 0404 (1010 Metric), Concave
View Details
2 suppliers