STMicroelectronics, Inc. Microcontrollers STM32F051K6U7

Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18914-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18914-ND
Microcontrollers 497-18914-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F051K6U7 - 212296-STM32F051K6U7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F051K6U7
212296-STM32F051K6U7
Embedded - Embedded - Microcontrollers - STM32F051K6U7 212296-STM32F051K6U7
Manufacturer: STMicroelectronics Win Source Part Number: 212296-STM32F051K6U7 Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 27 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: 32-UFQFPN (5x5) Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 212296-STM32F051K6U7
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 27
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b, D/A 1x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: 32-UFQFPN (5x5)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
32-bit 48MHz 32KB Embedded Microcontroller MCU
685-STM32F051K6U7
32-bit 48MHz 32KB Embedded Microcontroller MCU 685-STM32F051K6U7
32-bit ARM MCU, 48MHz, 32KB Flash, UFQFPN, 27 I/O Product overview: STM32F051K6U7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K6U7 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 48MHz, 32KB Flash, UFQFPN, 27 I/O Product overview: STM32F051K6U7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K6U7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F051K6U7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F051K6U7
Embedded - Microcontrollers STM32F051K6U7
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F051K6U7
ARM Microcontrollers - MCU STM32F051K6U7
ARM Microcontrollers - MCU Entry-level ARM Cortex-M0 32 Kbytes

ARM Microcontrollers - MCU Entry-level ARM Cortex-M0 32 Kbytes

Buy Now Datasheet
Microcontrollers - STM32F051K6U7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F051K6U7
Microcontrollers STM32F051K6U7
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32F051K6U7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F051K6U7
Microcontrollers STM32F051K6U7
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F051K6U7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F051K6U7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F051K6U7
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18914-ND 212296-STM32F051K6U7 685-STM32F051K6U7 STM32F051K6U7 STM32F051K6U7 STM32F051K6U7 STM32F051K6U7 STM32F051K6U7
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F051K6U7 32-bit 48MHz 32KB Embedded Microcontroller MCU Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 13x12b; D/A 1x12b
RAM 8 KB 32 KB 4 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C161OLMHAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers