STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F051K6U6 STM32F051K6U6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031249-STM32F051K6U6 Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 27 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b, D/A 1x12b Family Name: STM32F051K6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-UFQFPN (5x5) Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): PC56F82743VFM; MC56F82343VFM; MC56F82348VFM; PC56F82316VFM; Introduction Date: April 05, 2012 ECCN: 3A991.a.2 Country of Origin: China, Philippines Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031249-STM32F051K6U6 Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 27 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b, D/A 1x12b Family Name: STM32F051K6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-UFQFPN (5x5) Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): PC56F82743VFM; MC56F82343VFM; MC56F82348VFM; PC56F82316VFM; Introduction Date: April 05, 2012 ECCN: 3A991.a.2 Country of Origin: China, Philippines Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F051K6U6 - 031249-STM32F051K6U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F051K6U6
031249-STM32F051K6U6
Embedded - Embedded - Microcontrollers - STM32F051K6U6 031249-STM32F051K6U6
Manufacturer: STMicroelectronics Win Source Part Number: 031249-STM32F051K6U6 Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 27 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b, D/A 1x12b Family Name: STM32F051K6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-UFQFPN (5x5) Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): PC56F82743VFM; MC56F82343VFM; MC56F82348VFM; PC56F82316VFM; Introduction Date: April 05, 2012 ECCN: 3A991.a.2 Country of Origin: China, Philippines Estimated EOL Date: 2032 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031249-STM32F051K6U6
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 27
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b, D/A 1x12b
Family Name: STM32F051K6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-UFQFPN (5x5)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): PC56F82743VFM; MC56F82343VFM; MC56F82348VFM; PC56F82316VFM;
Introduction Date: April 05, 2012
ECCN: 3A991.a.2
Country of Origin: China, Philippines
Estimated EOL Date: 2032
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU - 685-STM32F051K6U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU
685-STM32F051K6U6
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU 685-STM32F051K6U6
32-bit ARM Cortex-M0 MCU, 32KB Flash, 48MHz, UFQFPN Product overview: STM32F051K6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K6U6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 32KB Flash, 48MHz, UFQFPN Product overview: STM32F051K6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K6U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-12950-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-12950-ND
Microcontrollers 497-12950-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F051K6U6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F051K6U6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F051K6U6
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site
Microcontrollers - STM32F051K6U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F051K6U6
Microcontrollers STM32F051K6U6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - STM32F051K6U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F051K6U6
Microcontrollers STM32F051K6U6
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F051K6U6
ARM Microcontrollers - MCU STM32F051K6U6
ARM Microcontrollers - MCU Entry-Level ARM M0 32kB 2.0V to 3.6V

ARM Microcontrollers - MCU Entry-Level ARM M0 32kB 2.0V to 3.6V

Buy Now Datasheet
Embedded - Microcontrollers - STM32F051K6U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F051K6U6
Embedded - Microcontrollers STM32F051K6U6
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 031249-STM32F051K6U6 685-STM32F051K6U6 497-12950-ND STM32F051K6U6 STM32F051K6U6 STM32F051K6U6 STM32F051K6U6 STM32F051K6U6
Product Name Embedded - Embedded - Microcontrollers - STM32F051K6U6 ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Life Cycle Stage Active Active Active
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 32 KB 4 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Embedded Microcontroller MCU - 879-BCM20732A1KML2G - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 C (-22 F)
View Details