STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F051K6T6 STM32F051K6T6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 806315-STM32F051K6T6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0 Speed: 48MHz Core Size: 32-Bit Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 13x12b; D/A 1x12b Oscillator Type: Internal Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: STM32F05 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 806315-STM32F051K6T6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0 Speed: 48MHz Core Size: 32-Bit Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 13x12b; D/A 1x12b Oscillator Type: Internal Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: STM32F05 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F051K6T6 - 806315-STM32F051K6T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F051K6T6
806315-STM32F051K6T6
Embedded - Embedded - Microcontrollers - STM32F051K6T6 806315-STM32F051K6T6
Manufacturer: STMicroelectronics Win Source Part Number: 806315-STM32F051K6T6 Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex -M0 Speed: 48MHz Core Size: 32-Bit Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 13x12b; D/A 1x12b Oscillator Type: Internal Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Part Number Series: STM32F05 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Manufacturer: STMicroelectronics
Win Source Part Number: 806315-STM32F051K6T6
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex -M0
Speed: 48MHz
Core Size: 32-Bit
Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 13x12b; D/A 1x12b
Oscillator Type: Internal
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Part Number Series: STM32F05
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V

Buy Now Datasheet
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU - 685-STM32F051K6T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU
685-STM32F051K6T6
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU 685-STM32F051K6T6
32-bit ARM Cortex-M0 MCU, 32KB Flash, 48MHz, LQFP Product overview: STM32F051K6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K6T6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 32KB Flash, 48MHz, LQFP Product overview: STM32F051K6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K6T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-13625-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-13625-ND
Microcontrollers 497-13625-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 7957600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7957600P
Microcontrollers 7957600P
STM32F051K6T6 MCU 32-bit0 ARM Cortex M0

STM32F051K6T6 MCU 32-bit0 ARM Cortex M0

Supplier's Site
Microcontrollers - 7957600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7957600
Microcontrollers 7957600
STM32F051K6T6 MCU 32-bit0 ARM Cortex M0

STM32F051K6T6 MCU 32-bit0 ARM Cortex M0

Supplier's Site
Microcontrollers - 1458653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1458653
Microcontrollers 1458653
STM32F051K6T6 MCU 32-bit0 ARM Cortex M0

STM32F051K6T6 MCU 32-bit0 ARM Cortex M0

Supplier's Site
Microcontroller Mcu, 32 Bit, Cortex-M0, 48Mhz, Lqfp-32; Product Range Stmicroelectronics - 99W9757 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M0, 48Mhz, Lqfp-32; Product Range Stmicroelectronics
99W9757
Microcontroller Mcu, 32 Bit, Cortex-M0, 48Mhz, Lqfp-32; Product Range Stmicroelectronics 99W9757
MICROCONTROLLER MCU, 32 BIT, CORTEX-M0, 48MHZ, LQFP-32; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:8KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M0, 48MHZ, LQFP-32; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:8KB RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F051K6T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F051K6T6
Embedded - Microcontrollers STM32F051K6T6
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F051K6T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F051K6T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F051K6T6
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site
Microcontrollers - STM32F051K6T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F051K6T6
Microcontrollers STM32F051K6T6
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F051K6T6
ARM Microcontrollers - MCU STM32F051K6T6
ARM Microcontrollers - MCU Cortex M0 32kB 48MHz Motor CTRL SRAM MCU

ARM Microcontrollers - MCU Cortex M0 32kB 48MHz Motor CTRL SRAM MCU

Buy Now Datasheet
Microcontrollers - STM32F051K6T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F051K6T6
Microcontrollers STM32F051K6T6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 806315-STM32F051K6T6 685-STM32F051K6T6 497-13625-ND 7957600P 7957600 99W9757 STM32F051K6T6 STM32F051K6T6 STM32F051K6T6 STM32F051K6T6 STM32F051K6T6
Product Name Embedded - Embedded - Microcontrollers - STM32F051K6T6 ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M0, 48Mhz, Lqfp-32; Product Range Stmicroelectronics Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 32 KB 4 KB 8 KB 4 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Microcontrollers - A2C01180200 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details