STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F051K4U6 STM32F051K4U6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 038404-STM32F051K4U6 Packaging: Reel - TR Core Processor: ARM Cortex-M0 Number of I/O: 27 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-UFQFPN (5x5) Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 038404-STM32F051K4U6 Packaging: Reel - TR Core Processor: ARM Cortex-M0 Number of I/O: 27 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-UFQFPN (5x5) Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F051K4U6 - 038404-STM32F051K4U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F051K4U6
038404-STM32F051K4U6
Embedded - Embedded - Microcontrollers - STM32F051K4U6 038404-STM32F051K4U6
Manufacturer: STMicroelectronics Win Source Part Number: 038404-STM32F051K4U6 Packaging: Reel - TR Core Processor: ARM Cortex-M0 Number of I/O: 27 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b, D/A 1x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-UFQFPN (5x5) Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038404-STM32F051K4U6
Packaging: Reel - TR
Core Processor: ARM Cortex-M0
Number of I/O: 27
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b, D/A 1x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-UFQFPN (5x5)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
ARM Cortex-M 16KB 48MHz Embedded Microcontroller MCU - 685-STM32F051K4U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 16KB 48MHz Embedded Microcontroller MCU
685-STM32F051K4U6
ARM Cortex-M 16KB 48MHz Embedded Microcontroller MCU 685-STM32F051K4U6
32b ARM Cortex-M0 MCU, 16KB Flash, 48MHz, UFQFPN Product overview: STM32F051K4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 16KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 16KB, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K4U6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M0 MCU, 16KB Flash, 48MHz, UFQFPN Product overview: STM32F051K4U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 16KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 16KB, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K4U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-12949-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-12949-ND
Microcontrollers 497-12949-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - STM32F051K4U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F051K4U6
Microcontrollers STM32F051K4U6
IC MCU 32BIT 16KB FLASH 32UFQFPN

IC MCU 32BIT 16KB FLASH 32UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32F051K4U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F051K4U6
Microcontrollers STM32F051K4U6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F051K4U6
ARM Microcontrollers - MCU STM32F051K4U6
ARM Microcontrollers - MCU Entry-Level ARM M0 16kB 2.0V to 3.6V

ARM Microcontrollers - MCU Entry-Level ARM M0 16kB 2.0V to 3.6V

Buy Now Datasheet
Embedded - Microcontrollers - STM32F051K4U6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F051K4U6
Embedded - Microcontrollers STM32F051K4U6
IC MCU 32BIT 16KB FLASH 32UFQFPN

IC MCU 32BIT 16KB FLASH 32UFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 038404-STM32F051K4U6 685-STM32F051K4U6 497-12949-ND STM32F051K4U6 STM32F051K4U6 STM32F051K4U6 STM32F051K4U6
Product Name Embedded - Embedded - Microcontrollers - STM32F051K4U6 ARM Cortex-M 16KB 48MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Life Cycle Stage Active Active
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz
RAM 16 KB 4 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers