STMicroelectronics, Inc. Microcontrollers STM32F051K4T6

Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-13623-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-13623-ND
Microcontrollers 497-13623-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 32-bit 48MHz 16KB Embedded Microcontroller MCU - 685-STM32F051K4T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 16KB Embedded Microcontroller MCU
685-STM32F051K4T6
ARM Cortex-M 32-bit 48MHz 16KB Embedded Microcontroller MCU 685-STM32F051K4T6
32-bit ARM Cortex-M0 MCU, 48MHz, 16KB Flash, LQFP Product overview: STM32F051K4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K4T6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 48MHz, 16KB Flash, LQFP Product overview: STM32F051K4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 16KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051K4T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F051K4T6 - 708338-STM32F051K4T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F051K4T6
708338-STM32F051K4T6
Embedded - Embedded - Microcontrollers - STM32F051K4T6 708338-STM32F051K4T6
Manufacturer: STMicroelectronics Win Source Part Number: 708338-STM32F051K4T6 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M0 Speed: 48MHz Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b; D/A 1x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-LQFP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Family Part Number: STM32F051 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 25 Date RAM Size: 8K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708338-STM32F051K4T6
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M0
Speed: 48MHz
Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b; D/A 1x12b
Supply Voltage: 2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-LQFP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Family Part Number: STM32F051
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 25
Date RAM Size: 8K x 8

Buy Now Datasheet
Embedded - Microcontrollers - STM32F051K4T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F051K4T6
Embedded - Microcontrollers STM32F051K4T6
IC MCU 32BIT 16KB FLASH 32LQFP

IC MCU 32BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F051K4T6
ARM Microcontrollers - MCU STM32F051K4T6
ARM Microcontrollers - MCU Cortex M0 16kB 48MHz Motor CTRL SRAM MCU

ARM Microcontrollers - MCU Cortex M0 16kB 48MHz Motor CTRL SRAM MCU

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F051K4T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F051K4T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F051K4T6
IC MCU 32BIT 16KB FLASH 32LQFP

IC MCU 32BIT 16KB FLASH 32LQFP

Supplier's Site
Microcontrollers - STM32F051K4T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F051K4T6
Microcontrollers STM32F051K4T6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M0, 48Mhz, Lqfp-32; Product Range Stmicroelectronics - 99W9755 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M0, 48Mhz, Lqfp-32; Product Range Stmicroelectronics
99W9755
Microcontroller Mcu, 32 Bit, Cortex-M0, 48Mhz, Lqfp-32; Product Range Stmicroelectronics 99W9755
MICROCONTROLLER MCU, 32 BIT, CORTEX-M0, 48MHZ, LQFP-32; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M0, 48MHZ, LQFP-32; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:4KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F051K4T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F051K4T6
Microcontrollers STM32F051K4T6
IC MCU 32BIT 16KB FLASH 32LQFP

IC MCU 32BIT 16KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-13623-ND 685-STM32F051K4T6 708338-STM32F051K4T6 STM32F051K4T6 STM32F051K4T6 STM32F051K4T6 STM32F051K4T6 99W9755 STM32F051K4T6
Product Name Microcontrollers ARM Cortex-M 32-bit 48MHz 16KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F051K4T6 Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M0, 48Mhz, Lqfp-32; Product Range Stmicroelectronics Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 13x12b; D/A 1x12b
RAM 8 KB 4 KB 16 KB 8 KB 8 KB 4 KB 8 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers