STMicroelectronics, Inc. Microcontrollers STM32F051C8T7

Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-17348-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17348-ND
Microcontrollers 497-17348-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 32-bit 48MHz 64KB Embedded Microcontroller MCU - 685-STM32F051C8T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 64KB Embedded Microcontroller MCU
685-STM32F051C8T7
ARM Cortex-M 32-bit 48MHz 64KB Embedded Microcontroller MCU 685-STM32F051C8T7
32-bit ARM Cortex-M0 MCU, 48MHz, 64KB Flash, 8KB RAM, LQFP Product overview: STM32F051C8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051C8T7 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 48MHz, 64KB Flash, 8KB RAM, LQFP Product overview: STM32F051C8T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 64KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051C8T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F051C8T7 - 708334-STM32F051C8T7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F051C8T7
708334-STM32F051C8T7
Embedded - Embedded - Microcontrollers - STM32F051C8T7 708334-STM32F051C8T7
Manufacturer: STMicroelectronics Win Source Part Number: 708334-STM32F051C8T7 Series: STM series Packaging: Tray Mounting Style: SMD Core Processor: ARM Cortex-M0 Speed: 48MHz Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH Data Converters: A/D 13x12b; D/A 1x12b Supply Voltage: 2V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-LQFP Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: STM32F051 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 39 Date RAM Size: 8K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708334-STM32F051C8T7
Series: STM series
Packaging: Tray
Mounting Style: SMD
Core Processor: ARM Cortex-M0
Speed: 48MHz
Connectivity: HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
Data Converters: A/D 13x12b; D/A 1x12b
Supply Voltage: 2V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 48-LQFP
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: STM32F051
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 39
Date RAM Size: 8K x 8

Buy Now Datasheet
Microcontrollers - 8107503P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8107503P
Microcontrollers 8107503P
STMicroelectronics, STM32F051C8T7

STMicroelectronics, STM32F051C8T7

Supplier's Site
Microcontrollers - 1656733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1656733
Microcontrollers 1656733
STMicroelectronics, STM32F051C8T7

STMicroelectronics, STM32F051C8T7

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F051C8T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F051C8T7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F051C8T7
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F051C8T7
ARM Microcontrollers - MCU STM32F051C8T7
ARM Microcontrollers - MCU Cortex M0 16kB 48MHz Motor CTRL SRAM MCU

ARM Microcontrollers - MCU Cortex M0 16kB 48MHz Motor CTRL SRAM MCU

Buy Now Datasheet
Microcontrollers - STM32F051C8T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F051C8T7
Microcontrollers STM32F051C8T7
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Microcontroller Mcu, 32 Bit, Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics - 99W9754 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics
99W9754
Microcontroller Mcu, 32 Bit, Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics 99W9754
MICROCONTROLLER MCU, 32 BIT, CORTEX-M0, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, CORTEX-M0, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F051C8T7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F051C8T7
Microcontrollers STM32F051C8T7
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F051C8T7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F051C8T7
Embedded - Microcontrollers STM32F051C8T7
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-17348-ND 685-STM32F051C8T7 708334-STM32F051C8T7 8107503P 1656733 STM32F051C8T7 STM32F051C8T7 STM32F051C8T7 99W9754 STM32F051C8T7 STM32F051C8T7
Product Name Microcontrollers ARM Cortex-M 32-bit 48MHz 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F051C8T7 Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 32 Bit, Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 13x12b; D/A 1x12b
RAM 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB 64 KB 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5748ABZXEA - ODG (Origin Data Global)
Specs
Clock Speed 1500 MHz
Package Type Other; 760-LFBGA, FCBGA
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - 2952ADC - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded Microcontroller MCU - 879-BCM4334WKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details