STMicroelectronics, Inc. Microcontrollers STM32F051C8T6

Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH
Request a Quote Datasheet
Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-12893-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-12893-ND
Microcontrollers 497-12893-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
32-bit 48MHz 64KB 8KB Embedded Microcontroller MCU - 685-STM32F051C8T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 48MHz 64KB 8KB Embedded Microcontroller MCU
685-STM32F051C8T6
32-bit 48MHz 64KB 8KB Embedded Microcontroller MCU 685-STM32F051C8T6
32-bit ARM MCU, 48MHz, 64KB Flash, 8KB RAM, LQFP Product overview: STM32F051C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 64KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051C8T6 can be used for catalog matching and distributor lookup.

32-bit ARM MCU, 48MHz, 64KB Flash, 8KB RAM, LQFP Product overview: STM32F051C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 48MHz, 64KB, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 48MHz, 64KB, 8KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051C8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM32F051C8T6 - 031248-STM32F051C8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F051C8T6
031248-STM32F051C8T6
Embedded - Embedded - Microcontrollers - STM32F051C8T6 031248-STM32F051C8T6
Manufacturer: STMicroelectronics Win Source Part Number: 031248-STM32F051C8T6 Packaging: Tray Core Processor: ARM Cortex-M0 Number of I/O: 39 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b, D/A 1x12b Family Name: STM32F051C8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 48MHz Supply Voltage - Operating: 2 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 8K x 8 Alternative Parts (Cross-Reference): MK20DN32VFT5; MKV10Z64VLF7; MK10DX64VLF5; Introduction Date: April 05, 2012 ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2030 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031248-STM32F051C8T6
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 39
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b, D/A 1x12b
Family Name: STM32F051C8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 8K x 8
Alternative Parts (Cross-Reference): MK20DN32VFT5; MKV10Z64VLF7; MK10DX64VLF5;
Introduction Date: April 05, 2012
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2030
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F051C8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F051C8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F051C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics - 05W5802 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics
05W5802
Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics 05W5802
MCU, 32BIT, CORTEX-M0, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, CORTEX-M0, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F051C8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F051C8T6
Microcontrollers STM32F051C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F051C8T6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F051C8T6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F051C8T6
64KB 2V~3.6V CM0 8KB 48MHz FLASH 39 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

64KB 2V~3.6V CM0 8KB 48MHz FLASH 39 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F051C8T6
ARM Microcontrollers - MCU STM32F051C8T6
ARM Microcontrollers - MCU 32-Bit ARM Cortex M0 64 Kbytes 2.0 - 3.6V

ARM Microcontrollers - MCU 32-Bit ARM Cortex M0 64 Kbytes 2.0 - 3.6V

Buy Now Datasheet
Microcontrollers - STM32F051C8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F051C8T6
Microcontrollers STM32F051C8T6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STM32F051C8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F051C8T6
Embedded - Microcontrollers STM32F051C8T6
IC MCU 32BIT 64KB FLASH 48LQFP

IC MCU 32BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-12893-ND 685-STM32F051C8T6 031248-STM32F051C8T6 STM32F051C8T6 05W5802 STM32F051C8T6 STM32F051C8T6 STM32F051C8T6 STM32F051C8T6 STM32F051C8T6
Product Name Microcontrollers 32-bit 48MHz 64KB 8KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM32F051C8T6 Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) ARM Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 13x12b; D/A 1x12b Other; 12bit
RAM 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7999AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details