STMicroelectronics Embedded - Embedded - Microcontrollers - STM32F051C6T7TR STM32F051C6T7TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 852655-STM32F051C6T7 TR Series: STM32F0 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 39 Family Name: STM32 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 852655-STM32F051C6T7 TR Series: STM32F0 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 39 Family Name: STM32 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F051C6T7TR - 852655-STM32F051C6T7TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F051C6T7TR
852655-STM32F051C6T7TR
Embedded - Embedded - Microcontrollers - STM32F051C6T7TR 852655-STM32F051C6T7TR
Manufacturer: STMicroelectronics Win Source Part Number: 852655-STM32F051C6T7 TR Series: STM32F0 Features: series Microcontroller IC Package: Reel - TR Number of I/O: 39 Family Name: STM32 Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited Quantity per package: 2400 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected

Manufacturer: STMicroelectronics
Win Source Part Number: 852655-STM32F051C6T7TR
Series: STM32F0
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 39
Family Name: STM32
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2400
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected

Buy Now
Microcontrollers - 497-STM32F051C6T7TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F051C6T7TR-ND
Microcontrollers 497-STM32F051C6T7TR-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU - 685-STM32F051C6T7TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU
685-STM32F051C6T7TR
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU 685-STM32F051C6T7TR
32-bit ARM Cortex-M0 MCU, 32KB Flash, 48MHz, 39 I/O, PQFP-48 Product overview: STM32F051C6T7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051C6T7TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 32KB Flash, 48MHz, 39 I/O, PQFP-48 Product overview: STM32F051C6T7TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051C6T7TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F051C6T7TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F051C6T7TR
Microcontrollers STM32F051C6T7TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now
Embedded - Microcontrollers - STM32F051C6T7TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F051C6T7TR
Embedded - Microcontrollers STM32F051C6T7TR
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F051C6T7TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F051C6T7TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F051C6T7TR
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 852655-STM32F051C6T7TR 497-STM32F051C6T7TR-ND 685-STM32F051C6T7TR STM32F051C6T7TR STM32F051C6T7TR STM32F051C6T7TR
Product Name Embedded - Embedded - Microcontrollers - STM32F051C6T7TR Microcontrollers ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
I/O Ports 39 39
Clock Speed 48 MHz 32 MHz 48 MHz 48 MHz
Bits Other; A/D 13x12b; D/A 1x12b
RAM 8 KB 8 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7022BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers