STMicroelectronics, Inc. ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU STM32F051C4T6

Description
32-bit ARM Cortex-M0 MCU, 16KB Flash, 48MHz, LQFP, 39 I/O Product overview: STM32F051C4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051C4T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0 MCU, 16KB Flash, 48MHz, LQFP, 39 I/O Product overview: STM32F051C4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051C4T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU - 685-STM32F051C4T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU
685-STM32F051C4T6
ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU 685-STM32F051C4T6
32-bit ARM Cortex-M0 MCU, 16KB Flash, 48MHz, LQFP, 39 I/O Product overview: STM32F051C4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051C4T6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 16KB Flash, 48MHz, LQFP, 39 I/O Product overview: STM32F051C4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F051C4T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-12947-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-12947-ND
Microcontrollers 497-12947-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F051C4T6 - 852899-STM32F051C4T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F051C4T6
852899-STM32F051C4T6
Embedded - Embedded - Microcontrollers - STM32F051C4T6 852899-STM32F051C4T6
Manufacturer: STMicroelectronics Win Source Part Number: 852899-STM32F051C4T6 Series: STM32F0 Features: series Microcontroller IC Package: Tray Number of I/O: 39 Family Name: STM32 Categories: Integrated Circuits (ICs) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 852899-STM32F051C4T6
Series: STM32F0
Features: series Microcontroller IC
Package: Tray
Number of I/O: 39
Family Name: STM32
Categories: Integrated Circuits (ICs)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F051C4T6
ARM Microcontrollers - MCU STM32F051C4T6
ARM Microcontrollers - MCU Entry-Level ARM M0 16kB 2.0V to 3.6V

ARM Microcontrollers - MCU Entry-Level ARM M0 16kB 2.0V to 3.6V

Buy Now Datasheet
Microcontrollers - STM32F051C4T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F051C4T6
Microcontrollers STM32F051C4T6
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F051C4T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F051C4T6
Microcontrollers STM32F051C4T6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F051C4T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F051C4T6
Embedded - Microcontrollers STM32F051C4T6
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F051C4T6 497-12947-ND 852899-STM32F051C4T6 STM32F051C4T6 STM32F051C4T6 STM32F051C4T6 STM32F051C4T6
Product Name ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F051C4T6 ARM Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
RAM 4 KB 8 KB 8 KB 8 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts
Serial Interface I2C, SPI, HDMI, IrDA, UART, USART, LIN, I2S SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 48-LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CDR9IMT7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type Flash
View Details
3 suppliers
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
 - C161PILMCAFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers