STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F042K6T6TR

Description
Win Source Part Number: 1368858-STM32F042K6T 6TR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32F0 Package: Tape & Reel Product Status: Active Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Base Product Number: STM32F042 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 48MHz Number of I/O: 26 Core Processor: ARM® Cortex®-M0 Core Size: 32-Bit Single-Core Connectivity: CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I²S, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 13x12b Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1368858-STM32F042K6T 6TR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32F0 Package: Tape & Reel Product Status: Active Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Base Product Number: STM32F042 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 48MHz Number of I/O: 26 Core Processor: ARM® Cortex®-M0 Core Size: 32-Bit Single-Core Connectivity: CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I²S, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 13x12b Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368858-STM32F042K6T6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368858-STM32F042K6T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368858-STM32F042K6T6TR
Win Source Part Number: 1368858-STM32F042K6T 6TR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 32 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: STM32F0 Package: Tape & Reel Product Status: Active Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Base Product Number: STM32F042 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 48MHz Number of I/O: 26 Core Processor: ARM® Cortex®-M0 Core Size: 32-Bit Single-Core Connectivity: CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I²S, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 13x12b Oscillator Type: Internal

Win Source Part Number: 1368858-STM32F042K6T6TR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: STM32F0
Package: Tape & Reel
Product Status: Active
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Base Product Number: STM32F042
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 48MHz
Number of I/O: 26
Core Processor: ARM® Cortex®-M0
Core Size: 32-Bit Single-Core
Connectivity: CANbus, HDMI-CEC, I²C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I²S, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Data Converters: A/D 13x12b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - 497-STM32F042K6T6CT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F042K6T6CT-ND
Microcontrollers 497-STM32F042K6T6CT-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-STM32F042K6T6DKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F042K6T6DKR-ND
Microcontrollers 497-STM32F042K6T6DKR-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 497-STM32F042K6T6TR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-STM32F042K6T6TR-ND
Microcontrollers 497-STM32F042K6T6TR-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU - 685-STM32F042K6T6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU
685-STM32F042K6T6TR
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU 685-STM32F042K6T6TR
32-bit ARM Cortex-M0 MCU, 32KB Flash, 48MHz, USB, CAN, CEC, PQFP-32 Product overview: STM32F042K6T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042K6T6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 32KB Flash, 48MHz, USB, CAN, CEC, PQFP-32 Product overview: STM32F042K6T6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042K6T6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - STM32F042K6T6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F042K6T6TR
Embedded - Microcontrollers STM32F042K6T6TR
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F042K6T6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F042K6T6TR
Microcontrollers STM32F042K6T6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F042K6T6TR
ARM Microcontrollers - MCU STM32F042K6T6TR
ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 USB line MCU with 32 Kbytes Flash, 48 MHz CPU, USB, CAN and CEC functions

ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 USB line MCU with 32 Kbytes Flash, 48 MHz CPU, USB, CAN and CEC functions

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F042K6T6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F042K6T6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F042K6T6TR
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site
Microcontrollers - STM32F042K6T6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F042K6T6TR
Microcontrollers STM32F042K6T6TR
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1368858-STM32F042K6T6TR 497-STM32F042K6T6CT-ND 685-STM32F042K6T6TR STM32F042K6T6TR STM32F042K6T6TR STM32F042K6T6TR STM32F042K6T6TR STM32F042K6T6TR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 48 MHz 48 MHz 32 MHz 48 MHz 48 MHz 48 MHz
RAM 32 KB 6 KB 6 KB 6 KB 6 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to ? volts 3.6 volts 2 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2910ADM - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CIL25MCAKXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-COP8SGE7VEJ8 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 0.2560 KB
Supply Voltage 2.7 to 5.5 volts
View Details
4 suppliers