STMicroelectronics, Inc. ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU STM32F042K6T6

Description
32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, USB, CAN, LQFP Product overview: STM32F042K6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042K6T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, USB, CAN, LQFP Product overview: STM32F042K6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042K6T6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU
685-STM32F042K6T6
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU 685-STM32F042K6T6
32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, USB, CAN, LQFP Product overview: STM32F042K6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042K6T6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, USB, CAN, LQFP Product overview: STM32F042K6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042K6T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
STM series - STM32F042K6T6 - 708330-STM32F042K6T6 - Win Source Electronics
Laguna Hills, CA, United States
STM series - STM32F042K6T6
708330-STM32F042K6T6
STM series - STM32F042K6T6 708330-STM32F042K6T6
Manufacturer: STMicroelectronics Win Source Part Number: 708330-STM32F042K6T6 Series: TPS series Family Name: STM32F042K Alternative Parts (Cross-Reference): LPC1114FHN33/302:5; LPC1114FHN33/303; LPC1114FHN33/302; LPC1114FHN33/303,5; ECCN: 3A991.a.2 Country of Origin: China Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708330-STM32F042K6T6
Series: TPS series
Family Name: STM32F042K
Alternative Parts (Cross-Reference): LPC1114FHN33/302:5; LPC1114FHN33/303; LPC1114FHN33/302; LPC1114FHN33/303,5;
ECCN: 3A991.a.2
Country of Origin: China
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - 497-14647-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14647-ND
Microcontrollers 497-14647-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Microcontrollers - 1106613P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1106613P
Microcontrollers 1106613P
32-Bit MCU 32K Flash 48MHz USB LQFP32

32-Bit MCU 32K Flash 48MHz USB LQFP32

Supplier's Site
Microcontrollers - 1106613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1106613
Microcontrollers 1106613
32-Bit MCU 32K Flash 48MHz USB LQFP32

32-Bit MCU 32K Flash 48MHz USB LQFP32

Supplier's Site
Microcontrollers - 1661089 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1661089
Microcontrollers 1661089
32-Bit MCU 32K Flash 48MHz USB LQFP32

32-Bit MCU 32K Flash 48MHz USB LQFP32

Supplier's Site
Embedded - Microcontrollers - STM32F042K6T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F042K6T6
Embedded - Microcontrollers STM32F042K6T6
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F042K6T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F042K6T6
Microcontrollers STM32F042K6T6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F042K6T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F042K6T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F042K6T6
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F042K6T6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F042K6T6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F042K6T6
32KB 1.65V~3.6V CM0 6KB 48MHz FLASH 26 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 1.65V~3.6V CM0 6KB 48MHz FLASH 26 LQFP-32(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Mcu, 32Bit, 48Mhz, Lqfp-32; Product Range Stmicroelectronics - 16AC3527 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Lqfp-32; Product Range Stmicroelectronics
16AC3527
Mcu, 32Bit, 48Mhz, Lqfp-32; Product Range Stmicroelectronics 16AC3527
MCU, 32BIT, 48MHZ, LQFP-32; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, LQFP-32; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F042K6T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F042K6T6
Microcontrollers STM32F042K6T6
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F042K6T6
ARM Microcontrollers - MCU STM32F042K6T6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F042K6T6 708330-STM32F042K6T6 497-14647-ND 1106613P 1106613 STM32F042K6T6 STM32F042K6T6 STM32F042K6T6 STM32F042K6T6 16AC3527 STM32F042K6T6 STM32F042K6T6
Product Name ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU STM series - STM32F042K6T6 Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Mcu, 32Bit, 48Mhz, Lqfp-32; Product Range Stmicroelectronics Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit
RAM 6 KB 6 KB 6 KB 6 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 2 to 3.6 volts 1.65 to 3.6 volts 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts
Serial Interface I2C, SPI, USB, CAN, USART CAN; SPI; UART; USART; USB USB USB
Package Type Other; LQFP LFQP; Other; 32-LQFP QFP; Other; LQFP QFP; Other; Lqfp QFP; Other; 32-LQFP Other; 32-LQFP QFP QFP; Other; 32-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8CBE9HVA9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LDCC44
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - A2C04189700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers