STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F042G6U6TR

Description
Win Source Part Number: 1097064-STM32F042G6U 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F0 Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Package / Case: 28-UFQFN Supplier Device Package: 28-UFQFPN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V Alternative Parts (Cross-Reference): STM32F042G6U6TRSTM32 F042G6U6TR.; ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18741-2,497-1874 1-1,STM32F042G6U6TR- ND,497-18741-6 Base Product Number: STM32
Request a Quote Datasheet
Description
Win Source Part Number: 1097064-STM32F042G6U 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F0 Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Package / Case: 28-UFQFN Supplier Device Package: 28-UFQFPN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V Alternative Parts (Cross-Reference): STM32F042G6U6TRSTM32 F042G6U6TR.; ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18741-2,497-1874 1-1,STM32F042G6U6TR- ND,497-18741-6 Base Product Number: STM32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1097064-STM32F042G6U6TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1097064-STM32F042G6U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1097064-STM32F042G6U6TR
Win Source Part Number: 1097064-STM32F042G6U 6TR Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F0 Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Package / Case: 28-UFQFN Supplier Device Package: 28-UFQFPN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V Alternative Parts (Cross-Reference): STM32F042G6U6TRSTM32 F042G6U6TR.; ECCN: 3A991A2 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-18741-2,497-1874 1-1,STM32F042G6U6TR- ND,497-18741-6 Base Product Number: STM32

Win Source Part Number: 1097064-STM32F042G6U6TR
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F0
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 13x12b
Oscillator Type: Internal
Package / Case: 28-UFQFN
Supplier Device Package: 28-UFQFPN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
Alternative Parts (Cross-Reference): STM32F042G6U6TRSTM32F042G6U6TR.;
ECCN: 3A991A2
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-18741-2,497-18741-1,STM32F042G6U6TR-ND,497-18741-6
Base Product Number: STM32

Buy Now Datasheet
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU - 685-STM32F042G6U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU
685-STM32F042G6U6TR
ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU 685-STM32F042G6U6TR
32-bit ARM Cortex-M0 MCU, 32KB Flash, 48MHz, USB, CAN, CEC, 24 I/O, S-XQCC-N28 Product overview: STM32F042G6U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042G6U6TR can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 32KB Flash, 48MHz, USB, CAN, CEC, 24 I/O, S-XQCC-N28 Product overview: STM32F042G6U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 32KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 32KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042G6U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-18741-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18741-2-ND
Microcontrollers 497-18741-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Microcontrollers - 497-18741-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18741-6-ND
Microcontrollers 497-18741-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Microcontrollers - 497-18741-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18741-1-ND
Microcontrollers 497-18741-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F042G6U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F042G6U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F042G6U6TR
IC MCU 32BIT 32KB FLASH 28UFQFPN

IC MCU 32BIT 32KB FLASH 28UFQFPN

Supplier's Site
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F042G6U6TR
ARM Microcontrollers - MCU STM32F042G6U6TR
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F042G6U6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F042G6U6TR
Microcontrollers STM32F042G6U6TR
IC MCU 32BIT 32KB FLASH 28UFQFPN

IC MCU 32BIT 32KB FLASH 28UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32F042G6U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F042G6U6TR
Microcontrollers STM32F042G6U6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 28-UFQFPN (4x4)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F042G6U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F042G6U6TR
Embedded - Microcontrollers STM32F042G6U6TR
IC MCU 32BIT 32KB FLASH 28UFQFPN

IC MCU 32BIT 32KB FLASH 28UFQFPN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1097064-STM32F042G6U6TR 685-STM32F042G6U6TR 497-18741-2-ND STM32F042G6U6TR STM32F042G6U6TR STM32F042G6U6TR STM32F042G6U6TR STM32F042G6U6TR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 32-bit 32KB 48MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 48 MHz 32 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 32 KB 6 KB 6 KB 6 KB 6 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.65 to 3.6 volts 2 to ? volts 1.65 to 3.6 volts 3.6 volts 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers