STMicroelectronics, Inc. ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU STM32F042F6P6

Description
32-bit 48MHz ARM Cortex-M0 MCU, 32KB Flash, USB, CAN, CEC, 20-Pin PDSO Product overview: STM32F042F6P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042F6P6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-bit 48MHz ARM Cortex-M0 MCU, 32KB Flash, USB, CAN, CEC, 20-Pin PDSO Product overview: STM32F042F6P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042F6P6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU - 685-STM32F042F6P6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU
685-STM32F042F6P6
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU 685-STM32F042F6P6
32-bit 48MHz ARM Cortex-M0 MCU, 32KB Flash, USB, CAN, CEC, 20-Pin PDSO Product overview: STM32F042F6P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042F6P6 can be used for catalog matching and distributor lookup.

32-bit 48MHz ARM Cortex-M0 MCU, 32KB Flash, USB, CAN, CEC, 20-Pin PDSO Product overview: STM32F042F6P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042F6P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
STM series - STM32F042F6P6 - 708327-STM32F042F6P6 - Win Source Electronics
Laguna Hills, CA, United States
STM series - STM32F042F6P6
708327-STM32F042F6P6
STM series - STM32F042F6P6 708327-STM32F042F6P6
Manufacturer: STMicroelectronics Win Source Part Number: 708327-STM32F042F6P6 Series: TPS series Packaging: Tube Mounting Style: SMD Core Processor: ARM Cortex-M0 Speed: 48MHz Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Supply Voltage: 1.65V ~ 3.6V Family Name: STM32F042 Categories: Integrated Circuits Supplier Device Package: 20-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 20-TSSOP Alternative Parts (Cross-Reference): LPC1111FDH20/002VP; LPC1111FDH20/002,5; LPC812M101JDH20J; LPC812M101FDH20FP ; ECCN: 3A991.a.2 Country of Origin: China, Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 74 MSL Level: 1 (Unlimited) Data Bus Width: 32-Bit The number of I/O: 16 Date RAM Size: 6K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 708327-STM32F042F6P6
Series: TPS series
Packaging: Tube
Mounting Style: SMD
Core Processor: ARM Cortex-M0
Speed: 48MHz
Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Supply Voltage: 1.65V ~ 3.6V
Family Name: STM32F042
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 20-TSSOP
Alternative Parts (Cross-Reference): LPC1111FDH20/002VP; LPC1111FDH20/002,5; LPC812M101JDH20J; LPC812M101FDH20FP ;
ECCN: 3A991.a.2
Country of Origin: China, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 74
MSL Level: 1 (Unlimited)
Data Bus Width: 32-Bit
The number of I/O: 16
Date RAM Size: 6K x 8

Buy Now Datasheet
Microcontrollers - 8607501 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8607501
Microcontrollers 8607501
32-Bit MCU 32K Flash USB2.0 CAN TSSOP20

32-Bit MCU 32K Flash USB2.0 CAN TSSOP20

Supplier's Site
Microcontrollers - 8607501P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8607501P
Microcontrollers 8607501P
32-Bit MCU 32K Flash USB2.0 CAN TSSOP20

32-Bit MCU 32K Flash USB2.0 CAN TSSOP20

Supplier's Site
Microcontrollers - 1655434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1655434
Microcontrollers 1655434
32-Bit MCU 32K Flash USB2.0 CAN TSSOP20

32-Bit MCU 32K Flash USB2.0 CAN TSSOP20

Supplier's Site
Microcontrollers - 497-17344-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17344-ND
Microcontrollers 497-17344-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F042F6P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F042F6P6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F042F6P6
Mainstream Arm Cortex-M0 USB lin

Mainstream Arm Cortex-M0 USB lin

Supplier's Site
Embedded - Microcontrollers - STM32F042F6P6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F042F6P6
Embedded - Microcontrollers STM32F042F6P6
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F042F6P6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F042F6P6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F042F6P6
32KB 1.65V~3.6V CM0 6KB 48MHz FLASH 16 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 1.65V~3.6V CM0 6KB 48MHz FLASH 16 TSSOP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Mcu, 32Bit, 48Mhz, Tssop-20; Product Range Stmicroelectronics - 42Y1015 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Tssop-20; Product Range Stmicroelectronics
42Y1015
Mcu, 32Bit, 48Mhz, Tssop-20; Product Range Stmicroelectronics 42Y1015
MCU, 32BIT, 48MHZ, TSSOP-20; Product Range:STM32 Family STM32F0 Series Microcontrollers; Device Core:ARM Cortex-M0; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:32KB; No. of Pins:20Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, TSSOP-20; Product Range:STM32 Family STM32F0 Series Microcontrollers; Device Core:ARM Cortex-M0; Data Bus Width:32bit; Operating Frequency Max:48MHz; Program Memory Size:32KB; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F042F6P6
ARM Microcontrollers - MCU STM32F042F6P6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F042F6P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F042F6P6
Microcontrollers STM32F042F6P6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - STM32F042F6P6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F042F6P6
Microcontrollers STM32F042F6P6
IC MCU 32BIT 32KB FLASH 20TSSOP

IC MCU 32BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM32F042F6P6 708327-STM32F042F6P6 8607501 8607501P 497-17344-ND STM32F042F6P6 STM32F042F6P6 STM32F042F6P6 42Y1015 STM32F042F6P6 STM32F042F6P6 STM32F042F6P6
Product Name ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU STM series - STM32F042F6P6 Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Mcu, 32Bit, 48Mhz, Tssop-20; Product Range Stmicroelectronics ARM Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 32 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
Supply Voltage 2 to ? volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
RAM 32 KB 6 KB 6 KB 6 KB 6 KB 6 KB 6 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - A2C90641501 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers