STMicroelectronics, Inc. Microcontrollers STM32F042F4P6

Description
32-Bit MCU 16K Flash USB2.0 CAN TSSOP20
Request a Quote Datasheet
Description
32-Bit MCU 16K Flash USB2.0 CAN TSSOP20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 8607491 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8607491
Microcontrollers 8607491
32-Bit MCU 16K Flash USB2.0 CAN TSSOP20

32-Bit MCU 16K Flash USB2.0 CAN TSSOP20

Supplier's Site
Microcontrollers - 8607491P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8607491P
Microcontrollers 8607491P
32-Bit MCU 16K Flash USB2.0 CAN TSSOP20

32-Bit MCU 16K Flash USB2.0 CAN TSSOP20

Supplier's Site
Microcontrollers - 1459289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1459289
Microcontrollers 1459289
32-Bit MCU 16K Flash USB2.0 CAN TSSOP20

32-Bit MCU 16K Flash USB2.0 CAN TSSOP20

Supplier's Site
ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU - 685-STM32F042F4P6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU
685-STM32F042F4P6
ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU 685-STM32F042F4P6
32-bit ARM Cortex-M0 MCU, 16KB Flash, 48MHz, USB, CAN, CEC, 20-pin SOIC Product overview: STM32F042F4P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB, 48MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042F4P6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 16KB Flash, 48MHz, USB, CAN, CEC, 20-pin SOIC Product overview: STM32F042F4P6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 16KB, 48MHz, SOIC. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 16KB, 48MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042F4P6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17343-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17343-ND
Microcontrollers 497-17343-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F042F4P6 - 1103233-STM32F042F4P6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F042F4P6
1103233-STM32F042F4P6
Embedded - Embedded - Microcontrollers - STM32F042F4P6 1103233-STM32F042F4P6
Manufacturer: STMicroelectronics Win Source Part Number: 1103233-STM32F042F4P 6 Packaging: Tube/Rail Core Processor: ARM Cortex-M0 Number of I/O: 16 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 12x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-TSSOP Speed(Frequency): 48MHz Supply Voltage - Operating: 1.65 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 6K x 8 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103233-STM32F042F4P6
Packaging: Tube/Rail
Core Processor: ARM Cortex-M0
Number of I/O: 16
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Speed(Frequency): 48MHz
Supply Voltage - Operating: 1.65 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 6K x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - STM32F042F4P6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F042F4P6
Microcontrollers STM32F042F4P6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 20-TSSOP

Buy Now Datasheet
Microcontrollers - STM32F042F4P6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F042F4P6
Microcontrollers STM32F042F4P6
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F042F4P6
ARM Microcontrollers - MCU STM32F042F4P6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F042F4P6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F042F4P6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F042F4P6
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site
Embedded - Microcontrollers - STM32F042F4P6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F042F4P6
Embedded - Microcontrollers STM32F042F4P6
IC MCU 32BIT 16KB FLASH 20TSSOP

IC MCU 32BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 8607491 8607491P 685-STM32F042F4P6 497-17343-ND 1103233-STM32F042F4P6 STM32F042F4P6 STM32F042F4P6 STM32F042F4P6 STM32F042F4P6 STM32F042F4P6
Product Name Microcontrollers Microcontrollers ARM Cortex-M 32-bit 16KB 48MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM32F042F4P6 Microcontrollers Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
RAM 6 KB 6 KB 16 KB 6 KB 6 KB 6 KB
ROM 16 KB 16 KB 16 KB
Serial Interface USB USB CAN; SPI; UART; USART; USB
Package Type SOP; SSOP; TSSOP; Other; Tssop SOP; SSOP; TSSOP; Other; TSSOP TSSOP; Other; "20-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 20-TSSOP SOP; SSOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width) Other; 20-TSSOP (0.173", 4.40mm Width) SOP; TSSOP; Other; 20-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - A2C53380129 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers