STMicroelectronics, Inc. Microcontrollers STM32F042C6U6

Description
STM32F042C6U6, 32BIT MICROCONTROLLER
Request a Quote Datasheet
Description
STM32F042C6U6, 32BIT MICROCONTROLLER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1920615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1920615
Microcontrollers 1920615
STM32F042C6U6, 32BIT MICROCONTROLLER

STM32F042C6U6, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 1920940P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1920940P
Microcontrollers 1920940P
STM32F042C6U6, 32BIT MICROCONTROLLER

STM32F042C6U6, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 1920940 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1920940
Microcontrollers 1920940
STM32F042C6U6, 32BIT MICROCONTROLLER

STM32F042C6U6, 32BIT MICROCONTROLLER

Supplier's Site
Microcontrollers - 497-17342-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17342-ND
Microcontrollers 497-17342-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F042C6U6 - 708326-STM32F042C6U6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F042C6U6
708326-STM32F042C6U6
Embedded - Embedded - Microcontrollers - STM32F042C6U6 708326-STM32F042C6U6
Manufacturer: STMicroelectronics Win Source Part Number: 708326-STM32F042C6U6 Series: TPS series Series: STM32 F0 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 48MHz Package: 48-UFQFN Exposed Pad Core Size: 32-Bit Connectivity: CAN, HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM32F042 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-UFQFPN (7x7) Alternative Parts (Cross-Reference): LM3S310-EQN100(T); LM3S617-IQN80(T); LM3S3634-EGZ80-A0T; ECCN: 3A991.a.2 Country of Origin: China, Philippines Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708326-STM32F042C6U6
Series: TPS series
Series: STM32 F0
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Speed: 48MHz
Package: 48-UFQFN Exposed Pad
Core Size: 32-Bit
Connectivity: CAN, HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supply Voltage: 1.65 V ~ 3.6 V
Family Name: STM32F042
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-UFQFPN (7x7)
Alternative Parts (Cross-Reference): LM3S310-EQN100(T); LM3S617-IQN80(T); LM3S3634-EGZ80-A0T;
ECCN: 3A991.a.2
Country of Origin: China, Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU - 685-STM32F042C6U6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU
685-STM32F042C6U6
ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU 685-STM32F042C6U6
32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, USB, CAN, UFQFPN Product overview: STM32F042C6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042C6U6 can be used for catalog matching and distributor lookup.

32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, USB, CAN, UFQFPN Product overview: STM32F042C6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042C6U6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM32F042C6U6
Embedded - Microcontrollers STM32F042C6U6
IC MCU 32BIT 32KB FLASH 48UFQFPN

IC MCU 32BIT 32KB FLASH 48UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32F042C6U6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F042C6U6
Microcontrollers STM32F042C6U6
IC MCU 32BIT 32KB FLASH 48UFQFPN

IC MCU 32BIT 32KB FLASH 48UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F042C6U6
ARM Microcontrollers - MCU STM32F042C6U6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F042C6U6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F042C6U6
Microcontrollers STM32F042C6U6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-UFQFPN (7x7)

Buy Now Datasheet
Mcu, Arm Cortex-M0, 48Mhz, Ufqfpn-48; Product Range Stmicroelectronics - 52AC7506 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M0, 48Mhz, Ufqfpn-48; Product Range Stmicroelectronics
52AC7506
Mcu, Arm Cortex-M0, 48Mhz, Ufqfpn-48; Product Range Stmicroelectronics 52AC7506
MCU, ARM CORTEX-M0, 48MHZ, UFQFPN-48; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

MCU, ARM CORTEX-M0, 48MHZ, UFQFPN-48; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1920615 1920940P 497-17342-ND 708326-STM32F042C6U6 685-STM32F042C6U6 STM32F042C6U6 STM32F042C6U6 STM32F042C6U6 STM32F042C6U6 52AC7506
Product Name Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - STM32F042C6U6 ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers ARM Microcontrollers - MCU Microcontrollers Mcu, Arm Cortex-M0, 48Mhz, Ufqfpn-48; Product Range Stmicroelectronics
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
RAM 6 KB 6 KB 32 KB 6 KB 6 KB 6 KB 6 KB
ROM 32 KB 32 KB 32 KB
Package Type QFP; Other; Ufqfpn QFP; Other; UFQFPN Other; 48-UFQFN Exposed Pad Other; UFQFPN Other; 48-UFQFN Exposed Pad Other; 48-UFQFN Exposed Pad
Pin Count 48 48 48 48
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - C165LFHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers