STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM32F042C6T6 STM32F042C6T6

Description
Manufacturer: STMicroelectronics Win Source Part Number: 708325-STM32F042C6T6 Series: TPS series Series: STM32 F0 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 48MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: CAN, HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM32F042 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): LM3S316-EQN80; LM3S316-IQN100; LM3S316-EQN80(T); ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 708325-STM32F042C6T6 Series: TPS series Series: STM32 F0 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 48MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: CAN, HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM32F042 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): LM3S316-EQN80; LM3S316-IQN100; LM3S316-EQN80(T); ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F042x4 microcontroller features an ARM Cortex-M0 core operating at a frequency of up to 48 MHz. It includes 16 to 32 KB of Flash memory and 6 KB of SRAM with hardware parity. The device supports a wide voltage range for digital and analog supplies, from 2.0 V to 3.6 V, and offers various low-power modes including Sleep, Stop, and Standby. This microcontroller is equipped with multiple peripherals, including a 12-bit ADC capable of handling up to 10 channels, nine timers for various control applications, and a full-speed USB 2.0 interface. It also supports communication protocols such as I2C, USART, SPI, and CAN, making it suitable for a variety of applications. The device provides up to 38 fast I/Os, with many being 5 V tolerant, and includes features for capacitive sensing and real-time clock functionality. The STM32F042x4 is available in a compact LQFP-48 package, making it suitable for space-constrained designs. Its combination of performance, memory capacity, and peripheral options makes it a versatile choice for engineers looking to implement a reliable microcontroller in their projects.

Datasheet Summary
Powered by GS/AI

The STM32F042x4 microcontroller features an ARM Cortex-M0 core operating at a frequency of up to 48 MHz. It includes 16 to 32 KB of Flash memory and 6 KB of SRAM with hardware parity. The device supports a wide voltage range for digital and analog supplies, from 2.0 V to 3.6 V, and offers various low-power modes including Sleep, Stop, and Standby. This microcontroller is equipped with multiple peripherals, including a 12-bit ADC capable of handling up to 10 channels, nine timers for various control applications, and a full-speed USB 2.0 interface. It also supports communication protocols such as I2C, USART, SPI, and CAN, making it suitable for a variety of applications. The device provides up to 38 fast I/Os, with many being 5 V tolerant, and includes features for capacitive sensing and real-time clock functionality. The STM32F042x4 is available in a compact LQFP-48 package, making it suitable for space-constrained designs. Its combination of performance, memory capacity, and peripheral options makes it a versatile choice for engineers looking to implement a reliable microcontroller in their projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM32F042C6T6 - 708325-STM32F042C6T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F042C6T6
708325-STM32F042C6T6
Embedded - Embedded - Microcontrollers - STM32F042C6T6 708325-STM32F042C6T6
Manufacturer: STMicroelectronics Win Source Part Number: 708325-STM32F042C6T6 Series: TPS series Series: STM32 F0 Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: ARM Cortex-M0 Speed: 48MHz Package: 48-LQFP Core Size: 32-Bit Connectivity: CAN, HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Supply Voltage: 1.65 V ~ 3.6 V Family Name: STM32F042 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-LQFP (7x7) Alternative Parts (Cross-Reference): LM3S316-EQN80; LM3S316-IQN100; LM3S316-EQN80(T); ECCN: 3A991.a.2 Country of Origin: China, Malaysia, Philippines, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708325-STM32F042C6T6
Series: TPS series
Series: STM32 F0
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: ARM Cortex-M0
Speed: 48MHz
Package: 48-LQFP
Core Size: 32-Bit
Connectivity: CAN, HDMI-CEC, I2C, IrDA, LIN, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supply Voltage: 1.65 V ~ 3.6 V
Family Name: STM32F042
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-LQFP (7x7)
Alternative Parts (Cross-Reference): LM3S316-EQN80; LM3S316-IQN100; LM3S316-EQN80(T);
ECCN: 3A991.a.2
Country of Origin: China, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - 1106612P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1106612P
Microcontrollers 1106612P
32-Bit MCU 32K Flash 48MHz USB LQFP48

32-Bit MCU 32K Flash 48MHz USB LQFP48

Supplier's Site
Microcontrollers - 1661087 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1661087
Microcontrollers 1661087
32-Bit MCU 32K Flash 48MHz USB LQFP48

32-Bit MCU 32K Flash 48MHz USB LQFP48

Supplier's Site
Microcontrollers - 497-14648-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-14648-ND
Microcontrollers 497-14648-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
ARM Cortex-M 32KB 48MHz Embedded Microcontroller MCU - 685-STM32F042C6T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 32KB 48MHz Embedded Microcontroller MCU
685-STM32F042C6T6
ARM Cortex-M 32KB 48MHz Embedded Microcontroller MCU 685-STM32F042C6T6
32KB ARM Cortex-M0 MCU, 48MHz, USB, CAN, LQFP Product overview: STM32F042C6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32KB, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042C6T6 can be used for catalog matching and distributor lookup.

32KB ARM Cortex-M0 MCU, 48MHz, USB, CAN, LQFP Product overview: STM32F042C6T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32KB, 48MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32KB, 48MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042C6T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F042C6T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F042C6T6
Microcontrollers STM32F042C6T6
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Mcu, Arm Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics - 16AC3526 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics
16AC3526
Mcu, Arm Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics 16AC3526
MCU, ARM CORTEX-M0, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:48Pins; MCU RoHS Compliant: Yes

MCU, ARM CORTEX-M0, 48MHZ, LQFP-48; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:6KB; No. of Pins:48Pins; MCU RoHS Compliant: Yes

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - STM32F042C6T6 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
STM32F042C6T6
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) STM32F042C6T6
32KB 1.65V~3.6V CM0 48MHz 38 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

32KB 1.65V~3.6V CM0 48MHz 38 LQFP-48(7x7) Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - STM32F042C6T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F042C6T6
Microcontrollers STM32F042C6T6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F042C6T6
ARM Microcontrollers - MCU STM32F042C6T6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Embedded - Microcontrollers - STM32F042C6T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F042C6T6
Embedded - Microcontrollers STM32F042C6T6
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F042C6T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F042C6T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F042C6T6
IC MCU 32BIT 32KB FLASH 48LQFP

IC MCU 32BIT 32KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 708325-STM32F042C6T6 1106612P 1661087 497-14648-ND 685-STM32F042C6T6 STM32F042C6T6 16AC3526 STM32F042C6T6 STM32F042C6T6 STM32F042C6T6 STM32F042C6T6 STM32F042C6T6
Product Name Embedded - Embedded - Microcontrollers - STM32F042C6T6 Microcontrollers Microcontrollers Microcontrollers ARM Cortex-M 32KB 48MHz Embedded Microcontroller MCU Microcontrollers Mcu, Arm Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers ARM Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 32 KB 6 KB 6 KB 6 KB 6 KB 6 KB 6 KB 6 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts 1.65 to 3.6 volts 1.65 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C505CA2RMCAKXUMA1 - Acme Chip Technology Co., Limited
Specs
Data Bus 8 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - CR16MCS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
2 suppliers