STMicroelectronics, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F042C4T6

Description
Win Source Part Number: 975961-STM32F042C4T6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F0 Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F042C4T6-ND,497 -17848 Base Product Number: STM32
Request a Quote
Description
Win Source Part Number: 975961-STM32F042C4T6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F0 Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F042C4T6-ND,497 -17848 Base Product Number: STM32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The STM32F042x4 microcontroller features an ARM Cortex-M0 core operating at a frequency of up to 48 MHz. It includes 16 to 32 KB of Flash memory and 6 KB of SRAM with hardware parity. The device supports a variety of communication interfaces, including USB 2.0 full-speed, CAN, I2C, and multiple USART and SPI interfaces. It is equipped with a 12-bit ADC capable of handling up to 10 channels and offers up to 14 capacitive sensing channels for touch applications. The microcontroller operates within a voltage range of 2.0 to 3.6 V and includes several power management features, such as low power modes and a programmable voltage detector. The package options include LQFP-48, making it suitable for compact designs. This MCU is designed for applications requiring efficient processing and versatile connectivity.

Datasheet Summary
Powered by GS/AI

The STM32F042x4 microcontroller features an ARM Cortex-M0 core operating at a frequency of up to 48 MHz. It includes 16 to 32 KB of Flash memory and 6 KB of SRAM with hardware parity. The device supports a variety of communication interfaces, including USB 2.0 full-speed, CAN, I2C, and multiple USART and SPI interfaces. It is equipped with a 12-bit ADC capable of handling up to 10 channels and offers up to 14 capacitive sensing channels for touch applications. The microcontroller operates within a voltage range of 2.0 to 3.6 V and includes several power management features, such as low power modes and a programmable voltage detector. The package options include LQFP-48, making it suitable for compact designs. This MCU is designed for applications requiring efficient processing and versatile connectivity.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 975961-STM32F042C4T6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
975961-STM32F042C4T6
Integrated Circuits (ICs) - Embedded - Microcontrollers 975961-STM32F042C4T6
Win Source Part Number: 975961-STM32F042C4T6 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F0 Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Standard Package: 250 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH RAM Size: 6K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Package / Case: 48-LQFP Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.65V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: STM32F042C4T6-ND,497 -17848 Base Product Number: STM32

Win Source Part Number: 975961-STM32F042C4T6
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F0
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, HDMI-CEC, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 6K x 8
Data Converters: A/D 13x12b
Oscillator Type: Internal
Package / Case: 48-LQFP
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.65V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: STM32F042C4T6-ND,497-17848
Base Product Number: STM32

Buy Now Datasheet
ARM Cortex-M 48MHz 16KB Embedded Microcontroller MCU - 685-STM32F042C4T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 48MHz 16KB Embedded Microcontroller MCU
685-STM32F042C4T6
ARM Cortex-M 48MHz 16KB Embedded Microcontroller MCU 685-STM32F042C4T6
32b ARM Cortex-M0 MCU, 48MHz, 16KB Flash, USB, CAN, LQFP Product overview: STM32F042C4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042C4T6 can be used for catalog matching and distributor lookup.

32b ARM Cortex-M0 MCU, 48MHz, 16KB Flash, USB, CAN, LQFP Product overview: STM32F042C4T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48MHz, 16KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48MHz, 16KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F042C4T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-17848-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-17848-ND
Microcontrollers 497-17848-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F042C4T6
ARM Microcontrollers - MCU STM32F042C4T6
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet
Microcontrollers - STM32F042C4T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F042C4T6
Microcontrollers STM32F042C4T6
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Mcu, Arm Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics - 51AC9559 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Arm Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics
51AC9559
Mcu, Arm Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics 51AC9559
MCU, ARM CORTEX-M0, 48MHZ, LQFP-48; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:6KB; No. of Pins:48Pins; MCU Case Style:LQFP;RoHS Compliant: Yes

MCU, ARM CORTEX-M0, 48MHZ, LQFP-48; Product Range:ARM Cortex-M0 Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:16KB; RAM Memory Size:6KB; No. of Pins:48Pins; MCU Case Style:LQFP;RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F042C4T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F042C4T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F042C4T6
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site
Embedded - Microcontrollers - STM32F042C4T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F042C4T6
Embedded - Microcontrollers STM32F042C4T6
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F042C4T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F042C4T6
Microcontrollers STM32F042C4T6
IC MCU 32BIT 16KB FLASH 48LQFP

IC MCU 32BIT 16KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 975961-STM32F042C4T6 685-STM32F042C4T6 497-17848-ND STM32F042C4T6 STM32F042C4T6 51AC9559 STM32F042C4T6 STM32F042C4T6 STM32F042C4T6
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers ARM Cortex-M 48MHz 16KB Embedded Microcontroller MCU Microcontrollers ARM Microcontrollers - MCU Microcontrollers Mcu, Arm Cortex-M0, 48Mhz, Lqfp-48; Product Range Stmicroelectronics Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz 48 MHz
RAM 16 KB 6 KB 6 KB 6 KB 6 KB 6 KB 6 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 1.65 to 3.6 volts 2 to 3.6 volts 1.65 to 3.6 volts 3.6 volts 1.65 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1101N - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - CG7869AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers