STMicroelectronics, Inc. Microcontrollers STM32F031K6U6TR

Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet
Description
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-19318-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19318-2-ND
Microcontrollers 497-19318-2-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - 497-19318-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19318-6-ND
Microcontrollers 497-19318-6-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Microcontrollers - 497-19318-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19318-1-ND
Microcontrollers 497-19318-1-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM32F031K6U6TR - 844764-STM32F031K6U6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM32F031K6U6TR
844764-STM32F031K6U6TR
Embedded - Embedded - Microcontrollers - STM32F031K6U6TR 844764-STM32F031K6U6TR
Manufacturer: STMicroelectronics Win Source Part Number: 844764-STM32F031K6U6 TR Series: STM32F0 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5) Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Reel - TR Package: 32-UFQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 27 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 13x12b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: STM32 Categories: Integrated Circuits (ICs) Case / Package: 32-UFQFPN (5x5) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: 497-19318-6, 497-19318-1, STM32F031K6U6TR-ND, 497-19318-2

Manufacturer: STMicroelectronics
Win Source Part Number: 844764-STM32F031K6U6TR
Series: STM32F0
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M0 series Microcontroller IC 32-Bit 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Reel - TR
Package: 32-UFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 27
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: STM32
Categories: Integrated Circuits (ICs)
Case / Package: 32-UFQFPN (5x5)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 497-19318-6, 497-19318-1, STM32F031K6U6TR-ND, 497-19318-2

Buy Now Datasheet
ARM Cortex-M 48 MHz Embedded Microcontroller MCU - 685-STM32F031K6U6TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 48 MHz Embedded Microcontroller MCU
685-STM32F031K6U6TR
ARM Cortex-M 48 MHz Embedded Microcontroller MCU 685-STM32F031K6U6TR
Mainstream Arm Cortex-M0 Access line MCU with 32 Kbytes of Flash memory, 48 MHz CPU, motor control Product overview: STM32F031K6U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031K6U6TR can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0 Access line MCU with 32 Kbytes of Flash memory, 48 MHz CPU, motor control Product overview: STM32F031K6U6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031K6U6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM32F031K6U6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F031K6U6TR
Microcontrollers STM32F031K6U6TR
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site Datasheet
Microcontrollers - STM32F031K6U6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F031K6U6TR
Microcontrollers STM32F031K6U6TR
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F031K6U6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F031K6U6TR
Embedded - Microcontrollers STM32F031K6U6TR
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F031K6U6TR
ARM Microcontrollers - MCU STM32F031K6U6TR
ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Access line MCU with 32 Kbytes Flash, 48 MHz CPU, motor control

ARM Microcontrollers - MCU Mainstream ARM Cortex-M0 Access line MCU with 32 Kbytes Flash, 48 MHz CPU, motor control

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F031K6U6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F031K6U6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F031K6U6TR
IC MCU 32BIT 32KB FLASH 32UFQFPN

IC MCU 32BIT 32KB FLASH 32UFQFPN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-19318-2-ND 844764-STM32F031K6U6TR 685-STM32F031K6U6TR STM32F031K6U6TR STM32F031K6U6TR STM32F031K6U6TR STM32F031K6U6TR STM32F031K6U6TR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM32F031K6U6TR ARM Cortex-M 48 MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 48 MHz 48 MHz 32 MHz 48 MHz 48 MHz 48 MHz
Bits Other; A/D 13x12b
RAM 4 KB 32 KB 4 KB 4 KB 4 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BSZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers