Manufacturer: STMicroelectronics
Win Source Part Number: 1103229-STM32F031K6U
Packaging: Tray
Core Processor: ARM Cortex-M0
Number of I/O: 27
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-UFQFPN (5x5)
Speed(Frequency): 48MHz
Supply Voltage - Operating: 2 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
32-bit ARM Cortex-M0 MCU, 48MHz, 32KB Flash, 27 I/O, UFQFPN Product overview: STM32F031K6U6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 32-bit, 48MHz, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 32-bit, 48MHz, 32KB. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031K6U6 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 32KB FLASH 32UFQFPN
IC MCU 32BIT 32KB FLASH 32UFQFPN
32KB 2V~3.6V CM0 4KB 48MHz FLASH 27 UFQFPN-32(5x5) Microcontroller Units (MCUs/MPUs/SOCs) ROHS
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-UFQFPN (5x5)
IC MCU 32BIT 32KB FLASH 32UFQFPN
ARM Microcontrollers - MCU Entry-level ARM Cortex-M0 MCU 32Kb
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1103229-STM32F031K6U6 | 497-13622-ND | 685-STM32F031K6U6 | STM32F031K6U6 | STM32F031K6U6 | STM32F031K6U6 | STM32F031K6U6 | STM32F031K6U6 | STM32F031K6U6 |
| Product Name | Embedded - Embedded - Microcontrollers - STM32F031K6U6 | Microcontrollers | ARM Cortex-M 32-bit 48MHz 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) | Microcontrollers | Microcontrollers | ARM Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Life Cycle Stage | Active | Active | Active | ||||||
| Clock Speed | 48 MHz | 48 MHz | 48 MHz | 48 MHz | 48 MHz | ||||
| RAM | 32 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash | Flash; FLASH |