STMicroelectronics, Inc. Microcontrollers STM32F031K6T7

Description
32-Bit MCU 32K Flash Timers ADC LQFP32
Request a Quote Datasheet
Description
32-Bit MCU 32K Flash Timers ADC LQFP32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 8607542P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8607542P
Microcontrollers 8607542P
32-Bit MCU 32K Flash Timers ADC LQFP32

32-Bit MCU 32K Flash Timers ADC LQFP32

Supplier's Site
Microcontrollers - 8607542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8607542
Microcontrollers 8607542
32-Bit MCU 32K Flash Timers ADC LQFP32

32-Bit MCU 32K Flash Timers ADC LQFP32

Supplier's Site
Microcontrollers - 1688821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1688821
Microcontrollers 1688821
32-Bit MCU 32K Flash Timers ADC LQFP32

32-Bit MCU 32K Flash Timers ADC LQFP32

Supplier's Site
ARM Cortex-M 48 MHz Embedded Microcontroller MCU - 685-STM32F031K6T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
ARM Cortex-M 48 MHz Embedded Microcontroller MCU
685-STM32F031K6T7
ARM Cortex-M 48 MHz Embedded Microcontroller MCU 685-STM32F031K6T7
Mainstream Arm Cortex-M0 Access line MCU with 32 Kbytes of Flash memory, 48 MHz CPU, motor control Product overview: STM32F031K6T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031K6T7 can be used for catalog matching and distributor lookup.

Mainstream Arm Cortex-M0 Access line MCU with 32 Kbytes of Flash memory, 48 MHz CPU, motor control Product overview: STM32F031K6T7 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include ARM Cortex-M, 48 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, ARM Cortex-M, 48 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM32F031K6T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1097062-STM32F031K6T7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1097062-STM32F031K6T7
Integrated Circuits (ICs) - Embedded - Microcontrollers 1097062-STM32F031K6T7
Win Source Part Number: 1097062-STM32F031K6T 7 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: STM32F0 Core Processor: ARM® Cortex®-M0 Speed: 48MHz Package: Tray Standard Package: 1,500 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: DMA, I2S, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH RAM Size: 4K x 8 Data Converters: A/D 13x12b Oscillator Type: Internal Package / Case: 32-LQFP Supplier Device Package: 32-LQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C (TA) Supply Voltage - Operating: 2V ~ 3.6V Alternative Parts (Cross-Reference): STM32F051K6T6; STM32F051K6T7; STM32F051K6T6TR; MKL05Z32VLC4; MKL04Z32VLC4; MKL04Z8VLC4; ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-16724 Base Product Number: STM32

Win Source Part Number: 1097062-STM32F031K6T7
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: STM32F0
Core Processor: ARM® Cortex®-M0
Speed: 48MHz
Package: Tray
Standard Package: 1,500
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: DMA, I2S, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 13x12b
Oscillator Type: Internal
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
Alternative Parts (Cross-Reference): STM32F051K6T6; STM32F051K6T7; STM32F051K6T6TR; MKL05Z32VLC4; MKL04Z32VLC4; MKL04Z8VLC4;
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-16724
Base Product Number: STM32

Buy Now Datasheet
Microcontrollers - 497-16724-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-16724-ND
Microcontrollers 497-16724-ND
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM32F031K6T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM32F031K6T7
Integrated Circuits (ICs) - Embedded - Microcontrollers STM32F031K6T7
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site
Mcu, 32Bit, 48Mhz, Lqfp-32; Product Range Stmicroelectronics - 42Y1013 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 48Mhz, Lqfp-32; Product Range Stmicroelectronics
42Y1013
Mcu, 32Bit, 48Mhz, Lqfp-32; Product Range Stmicroelectronics 42Y1013
MCU, 32BIT, 48MHZ, LQFP-32; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:32Pins RoHS Compliant: Yes

MCU, 32BIT, 48MHZ, LQFP-32; Product Range:STM32 Family STM32F0 Series Microcontrollers; Architecture:ARM Cortex-M0; No. of Bits:32bit; CPU Speed:48MHz; Program Memory Size:32KB; RAM Memory Size:4KB; No. of Pins:32Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - STM32F031K6T7 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM32F031K6T7
Microcontrollers STM32F031K6T7
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Microcontrollers - STM32F031K6T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM32F031K6T7
Microcontrollers STM32F031K6T7
ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

ARM® Cortex®-M0 STM32F0 Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-LQFP (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - STM32F031K6T7 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM32F031K6T7
Embedded - Microcontrollers STM32F031K6T7
IC MCU 32BIT 32KB FLASH 32LQFP

IC MCU 32BIT 32KB FLASH 32LQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
ARM Microcontrollers - MCU
STM32F031K6T7
ARM Microcontrollers - MCU STM32F031K6T7
ARM Microcontrollers - MCU 16/32-BITS MICROS

ARM Microcontrollers - MCU 16/32-BITS MICROS

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 8607542P 8607542 685-STM32F031K6T7 1097062-STM32F031K6T7 497-16724-ND STM32F031K6T7 42Y1013 STM32F031K6T7 STM32F031K6T7 STM32F031K6T7 STM32F031K6T7
Product Name Microcontrollers Microcontrollers ARM Cortex-M 48 MHz Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 48Mhz, Lqfp-32; Product Range Stmicroelectronics Microcontrollers Microcontrollers Embedded - Microcontrollers ARM Microcontrollers - MCU
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
ROM 32 KB 32 KB 32 KB
Package Type QFP; Other; LQFP QFP; Other; Lqfp LFQP; Other; 32-LQFP Other; 32-LQFP QFP; Other; 32-LQFP QFP; Other; 32-LQFP
Pin Count 32 32 32 32
RAM 4 KB 32 KB 4 KB 4 KB 4 KB 4 KB 4 KB
Unlock Full Specs
to access all available technical data

Similar Products

Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F64RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - 73S1209F-44IM/F - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C164CI8RMCAKXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers